EN
  • EN
  • DE
  • IT

293D106X0035D2T

Part No 293D106X0035D2T
Manufacturer Vishay
Catalog Tantalum Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0840+
Reference case SMD
Manufacturer Vishay
Manufacturer Homepage www.vishay.com
Win Source Part Number 709099-293D106X0035D2T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 293D106X0035D2T CAD Model

Description

The 293D106X0035D2T is a solid tantalum chip capacitor manufactured by Vishay. It belongs to the 293D series, recognized for its molded case, robust construction, and excellent volumetric efficiency, making it suitable for diverse applications.

Applications

  • Power supply decoupling
  • Filtering in electronic circuits
  • Signal processing applications
  • Embedded systems
  • DC-DC converters

Features

  • Molded Case: Provides mechanical protection and precise dimensions for automated assembly.
  • Solid Tantalum Construction: Ensures reliability and stability over a wide temperature range.
  • RoHS Compliant: Meets environmental standards for lead-free manufacturing.
  • High Volumetric Efficiency: Offers large capacitance values in a small footprint.
  • Capacitance Value: 10µF (microfarads)
  • Voltage Rating: 35V (volts)
  • Operating Temperature Range: Typically -55°C to +125°C, consult the datasheet for exact specifications.

Benefits

  • High Reliability: Solid tantalum construction ensures long-term stability and performance.
  • Compact Size: Allows for use in space-constrained applications.
  • Easy to Integrate: Surface-mount design enables automated assembly processes.
  • Stable Performance: Provides consistent electrical characteristics over a wide range of operating conditions.
  • Low ESR: Contributes to efficient circuit operation by minimizing power losses.

Additional Details

The 293D series capacitors are widely used in various electronic devices, including consumer electronics, industrial equipment, and telecommunications. The "D2T" suffix indicates the packaging format, typically tape and reel for automated pick-and-place machines. The 106 indicates a capacitance of 10 microfarads, and the 0035 indicates a voltage rating of 35V. Always refer to the manufacturer's datasheet for comprehensive specifications, including ESR, ripple current ratings, and temperature derating curves.

You May Also Be Interested in

AVX Corp/Kyocera Corp
CAP TANT 680UF 10% 4V 2917
Lowest to $3.9717
Kemet
CAP TANT 47UF 10% 16V RADIAL / 47 μF Conformal Coated Tantalum Capacitors 16 V Radial 1.3Ohm
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT 47UF 10% 25V RADIAL / 47 μF Conformal Coated Tantalum Capacitors 25 V Radial 1Ohm
Need more? Email Us
Kemet
CAP TANT 10UF 20% 25V 1411
Lowest to $2.5843
AVX Corp/Kyocera Corp
CAP TANT 1UF 10% 35V 1206 / 1 μF Molded Tantalum Capacitors 35 V 1206 (3216 Metric) 3Ohm @ 100kHz
Lowest to $0.3687
Kemet
CAP TANT 47UF 20% 16V 2917
Need more? Email Us
Vishay
CAP TANT 100UF 20% 10V 2312 / 100 μF Molded Tantalum Capacitors 10 V 2312 (6032 Metric) 200mOhm
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT 47UF 10% 6.3V 1411 / 47 μF Molded Tantalum Capacitors 6.3 V 1411 (3528 Metric), 1210 2Ohm
Need more? Email Us
Kemet
CAP TANT 6.8UF 10% 25V 2312
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
415+ $0.1566 $64.9890
1,015+ $0.1280 $129.9200
1,565+ $0.1242 $194.3730
2,155+ $0.1203 $259.2465
2,780+ $0.1165 $323.8700
3,705+ $0.1048 $388.2840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,470 pieces
MOQ: 415 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess