EN
  • EN
  • DE
  • IT

293D226X0010B2T

Part No 293D226X0010B2T
Manufacturer Vishay
Catalog Tantalum Capacitors
Description CAP TANT 22UF 10V 20% 1411
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer Vishay
Packaging Reel - TR
Status Active
Capacitance 22μF
Tolerance ±20%
Voltage Rating 10V
Type Molded
ESR 1.9 Ohm
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Dimension 0.138" L x 0.110" W (3.50mm x 2.80mm)
Height - Seated (Max) 0.083" (2.11mm)
Manufacturer Size Code B
Features General Purpose
Win Source Part Number 075274-293D226X0010B2T
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 293D226X0010B2T CAD Model

Description

Overview

The 293D226X0010B2T is a compact, robust tantalum capacitor with a focus on efficiency and reliability, suitable for high-frequency and low-leakage current applications.

Applications

  • Switching power supplies
  • Automotive electronics
  • Radar and communication equipment
  • High-performance computing systems
  • Instrumentation

Features and Benefits

  • Capacitance: 22.6 μF for stable charge retention
  • Voltage Rating: 10V tailored for medium-voltage demands
  • Temperature Stability: Consistent performance across temperature ranges
  • Surface-Mount Design: Enhances PCB layout flexibility
  • Noise Filtering: Reduces electromagnetic interference

Additional Details

The component is compatible with automatic placement equipment, facilitating streamlined assembly processes.

You May Also Be Interested in

Kemet
CAP TANT 100UF 20% 10V 1411
Lowest to $0.4878
AVX Corp/Kyocera Corp
CAP TANT 330UF 20% 4V 2312 / 330 μF Molded Tantalum Capacitors 4 V 2312 (6032 Metric) 100mOhm
Lowest to $0.9208
AVX Corp/Kyocera Corp
CAP TANT 47UF 10% 25V RADIAL / 47 μF Conformal Coated Tantalum Capacitors 25 V Radial 1Ohm
Need more? Email Us
Kemet
CAP TANT 47UF 10% 16V RADIAL / 47 μF Conformal Coated Tantalum Capacitors 16 V Radial 1.3Ohm
Need more? Email Us
Kemet
CAP TANT 0.47UF 10% 25V 1206
Lowest to $0.2357
Vishay
CAP TANT 100UF 20% 10V 2312 / 100 μF Molded Tantalum Capacitors 10 V 2312 (6032 Metric) 200mOhm
Need more? Email Us
Kemet
CAP TANT 10UF 20% 50V 2917
Lowest to $0.9954
AVX Corp/Kyocera Corp
CAP TANT 47UF 20% 16V 2917
Need more? Email Us
Kemet
CAP TANT 6.8UF 10% 25V 2312
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
850+ $0.0763 $64.8550
2,085+ $0.0620 $129.2700
3,195+ $0.0608 $194.2560
4,445+ $0.0582 $258.6990
5,685+ $0.0569 $323.4765
7,695+ $0.0504 $387.8280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 850 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess