EN
  • EN
  • DE
  • IT

293D336X0025D2T

Part No 293D336X0025D2T
Manufacturer Vishay
Catalog Tantalum Capacitors
Description CAP TANT 33UF 25V 20% 2917
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer Vishay
Packaging Reel - TR
Status Active
Capacitance 33μF
Tolerance ±20%
Voltage Rating 25V
Type Molded
ESR 700 mOhm
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Dimension 0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Max) 0.122" (3.10mm)
Manufacturer Size Code D
Features General Purpose
Win Source Part Number 053841-293D336X0025D2T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 293D336X0025D2T CAD Model

Description

The 293D336X0025D2T is a versatile tantalum capacitor, highly valued for its stable electrical characteristics and robustness under various conditions. It supports a range of voltages and current levels efficiently.

Features and Benefits

  • Capacitance Value: 33μF
  • Voltage Rating: 25V
  • Excellent power and frequency handling
  • High surge current capability
  • Reliable performance over a wide temperature range

Applications

  • Switching Power Supplies
  • Data Acquisition Systems
  • Robotics
  • Test Equipment
  • Military Electronics

Additional Details

This component meets the stringent demands of applications requiring high reliability and performance, suitable for both commercial and military-grade projects.

You May Also Be Interested in

Kemet
CAP TANT 3.3UF 10% 10V AXIAL / 3.3 μF Hermetically Sealed Tantalum Capacitors 10 V Axial 2.1Ohm
Need more? Email Us
Kemet
CAP TANT 100UF 10% 25V 2917 / 100 μF Molded Tantalum Capacitors 25 V 2917 (7343 Metric) 150mOhm
Lowest to $2.3453
AVX Corp/Kyocera Corp
CAP TANT 47UF 10% 25V RADIAL / 47 μF Conformal Coated Tantalum Capacitors 25 V Radial 1Ohm
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT 47UF 20% 16V 2917
Need more? Email Us
Kemet
CAP TANT 47UF 20% 16V 2917
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT 4.7UF 20% 16V 1206 / 4.7 μF Molded Tantalum Capacitors 16 V 1206 (3216 Metric) 4Ohm @ 100kHz
Lowest to $0.1086
AVX Corp/Kyocera Corp
CAP TANT 0.47UF 10% 35V 1411
Lowest to $0.1935
Kemet
CAP TANT 6.8UF 10% 25V 2312
Need more? Email Us
Kemet
CAP TANT 10UF 20% 25V 1411
Lowest to $2.5843

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3958 $65.3070
400+ $0.3247 $129.8800
620+ $0.3144 $194.9280
855+ $0.3040 $259.9200
1,105+ $0.2937 $324.5385
1,475+ $0.2639 $389.2525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess