EN
  • EN
  • DE

30TPS08PBF

Part No 30TPS08PBF
Manufacturer Vishay
Catalog SCRs - Single
Description Phase Control SCR, 20 A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1128057-30TPS08PBF
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 30TPS08PBF CAD Model

Description

The 30TPS08PBF is a phase control SCR (Silicon Controlled Rectifier) from Vishay Semiconductors. It is designed for applications requiring high voltage and current control, such as phase control circuits and power rectification. The "PBF" suffix indicates that this component is lead-free and compliant with RoHS standards.

Applications

  • Phase Control: Regulating AC power to resistive or inductive loads.
  • AC Switches: Switching AC power in various industrial applications.
  • Motor Control: Controlling the speed of AC and DC motors.
  • Power Supplies: High voltage rectification in power supplies.
  • Lighting Control: Dimming and switching of lighting systems.

Features

  • High Voltage Capability: Supports high voltage operation, ensuring reliable performance.
  • High Current Handling: Capable of handling large current loads.
  • Planar Technology: Provides improved performance and reliability.
  • dv/dt Capability: High rate of change of voltage with respect to time.
  • Sensitive Gate Triggering: Easy triggering for control circuits.

Benefits

  • Reliable Operation: Provides stable and consistent performance in various conditions.
  • Efficient Control: Precise control of power to the load.
  • Simplified Circuit Design: Easy integration into new or existing circuits.
  • Extended Lifespan: Designed for durability and long-term operation.
  • Optimized Energy Usage: Improves energy efficiency in controlled systems.

Additional Details

The 30TPS08PBF has a repetitive peak reverse voltage (VRRM) of 800V and an average on-state current (IT(AV)) of 30A. It is typically supplied in a TO-247AC package. The gate trigger current (IGT) is low, allowing for simple interfacing with control circuits. It is designed for a wide temperature range. Proper heat sinking is essential to maintain the SCR's junction temperature within limits, which will ensure its longevity. The lead-free finish ensures compliance with environmental regulations, and the device is RoHS compliant.

You May Also Be Interested in

Littelfuse Inc.
SCR SENS 400V 0.8A TO92
Lowest to $0.1448
Littelfuse Inc.
SCR NON-ISOLATE 600V 8A TO220
Lowest to $1.1639
JIANGSU JIEJIE MICROELECTRONICS CO.,LTD.
75mA 50mA 800V TO-220A TRIACs RoHS
Lowest to $0.5850
ON Semiconductor
Sensitive Gate Silicon Controlled Rectifiers(SCRs 4.0 AMPERES RMS 400 - 600 VOLTS) | THYRISTOR SCR 4A 600V DPAK
Need more? Email Us
Littelfuse Inc.
SCR 600V 55A
Lowest to $5.4382
Littelfuse Inc.
SCR 400V 25A(RMS) 350A 3-Pin(3+Tab) TO-220AB Isolated Tube / SCR 400V 25A TO220 ISO
Lowest to $2.3909
STMicroelectronics
SENSITIVE & STANDARD(12A SCRs) | SCR 12A 800V D2PAK
Lowest to $0.8503
JIANGSU JIEJIE MICROELECTRONICS CO.,LTD.
15mA 10mA 1kV 1 TRIAC SOT-223-2L TRIACs RoHS
Lowest to $0.2911
ON Semiconductor
Silicon Controlled Rectifiers | THYRISTOR SCR 12A 800V TO220AB
Lowest to $2.8080

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess