EN
  • EN
  • DE

SB11-04HP-TR-E

Part No SB11-04HP-TR-E
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 40V 1.1A 2SMD / Schottky Diodes Rectifiers SCHOTTKY DIODE 1.1A 40V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel package
Part Status Obsolete(EOL)
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 40V
Current - Average Rectified (Io) 1.1A
Voltage - Forward (Vf) (Maximum) @ If 550mV @ 1.1A
Speed Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 1mA @ 40V
Mounting SMD
Package 2-SMD
Operating Temperature - Junction 125°C (Maximum)
Win Source Part Number 793867-SB11-04HP-TR-E
Popularity Medium
Supply and Demand Status Balance
Introduction Date January 01, 2000
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian SB11-04HP-TR-E CAD Model

Description

ON Semiconductor SB11-04HP-TR-E Product Overview

The SB11-04HP-TR-E is a high-performance Schottky Barrier Diode designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This diode is well-suited for a variety of applications, including high-frequency rectification and freewheeling in power supplies, inverters, converters, and other energy-efficient devices.

With its low forward voltage drop and high current capability, the SB11-04HP-TR-E ensures minimal power loss and heat dissipation, making it an excellent choice for power-sensitive applications. The device is capable of conducting up to 1 A of continuous forward current (I<sub>F), with a maximum repetitive peak reverse voltage (V<sub>RRM) of 40 V, which provides a good balance between forward conduction efficiency and reverse leakage protection.

This Schottky diode comes in a compact, surface-mount SOD-123FL package, which is designed to optimize board space in densely packed PCB layouts. The package is also RoHS compliant and halogen-free, ensuring that it meets the latest environmental standards for electronic components.

The SB11-04HP-TR-E features a guard ring for enhanced ruggedness and long-term reliability. This guard ring design provides protection against excessive voltage spikes and increases the overall ruggedness of the diode, making it more resilient in harsh electrical environments.

ON Semiconductor has designed the SB11-04HP-TR-E with an operating junction temperature range of -55°C to +150°C, which allows it to perform reliably in a wide range of thermal conditions. This makes it suitable for use in industrial, automotive, and consumer electronics where temperature fluctuations are common.

The device is provided in tape and reel packaging, denoted by the "TR" suffix in the part number, which facilitates automated pick-and-place assembly processes, thereby reducing manufacturing costs and improving production efficiency.

In summary, the SB11-04HP-TR-E Schottky Barrier Diode from ON Semiconductor is a robust, efficient, and space-saving solution for designers looking to enhance the performance and reliability of their power management systems.

You May Also Be Interested in

Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3310 $57.9250
430+ $0.2717 $116.8310
660+ $0.2633 $173.7780
910+ $0.2547 $231.7770
1,175+ $0.2462 $289.2850
1,570+ $0.2208 $346.6560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,460 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess