EN
  • EN
  • DE
  • IT

595D108X06R3R2T

Part No 595D108X06R3R2T
Manufacturer Vishay
Catalog Tantalum Capacitors
Description Cap Tant Solid 1000uF 6.3V R CASE 20% (7.2 X 6 X 3.5mm) Pad SMD 0.07 Ohm 125°C T/R / CAP TANT 1000UF 6.3V 20% 2824
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer Vishay
Packaging Reel - TR
Status Active
Capacitance 1000μF
Tolerance ±20%
Voltage Rating 6.3V
Type Conformal Coated
ESR 70 mOhm
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Dimension 0.283" L x 0.236" W (7.20mm x 6.00mm)
Height - Seated (Max) 0.148" (3.75mm)
Manufacturer Size Code R
Features General Purpose
Win Source Part Number 075908-595D108X06R3R2T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name 595D
Introduction Date October 10, 2006
ECCN EAR99
Country of Origin Israel
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian 595D108X06R3R2T CAD Model

Description

Description

The 595D108X06R3R2T is a high-quality tantalum capacitor featuring a capacitance of 1000μF and rated voltage of 6.3V. It is well-suited for applications that require high capacitance in a compact form factor.

Features and Benefits

  • Excellent capacitance stability
  • High reliability factor
  • Compact design for space efficiency
  • Low ESR for high performance

Applications

  • Switching power supplies
  • Notebook power management
  • Battery-powered equipment
  • Automotive infotainment systems

You May Also Be Interested in

AVX Corp/Kyocera Corp
CAP TANT 33UF 10% 35V 2917 / 33 μF Molded Tantalum Capacitors 35 V 2917 (7343 Metric) 900mOhm @ 100kHz
Lowest to $1.8509
AVX Corp/Kyocera Corp
CAP TANT 4.7UF 20% 16V 1206 / 4.7 μF Molded Tantalum Capacitors 16 V 1206 (3216 Metric) 4Ohm @ 100kHz
Lowest to $0.1086
Kemet
CAP TANT 10UF 20% 50V 2917
Lowest to $0.9954
Kemet
CAP TANT 0.47UF 10% 25V 1206
Lowest to $0.2357
Kemet
CAP TANT 3.3UF 10% 10V AXIAL / 3.3 μF Hermetically Sealed Tantalum Capacitors 10 V Axial 2.1Ohm
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT 68UF 20% 6.3V RADIAL / 68 μF Conformal Coated Tantalum Capacitors 6.3 V Radial 1.8Ohm
Need more? Email Us
Kemet
CAP TANT 680UF 20% 6.3V 2917
Lowest to $6.0733
AVX Corp/Kyocera Corp
CAP TANT 47UF 10% 6.3V 1411 / 47 μF Molded Tantalum Capacitors 6.3 V 1411 (3528 Metric), 1210 2Ohm
Need more? Email Us
Kemet
CAP TANT 100UF 20% 10V 1411
Lowest to $0.4878

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.6247 $65.6175
61+ $2.1539 $131.3879
93+ $2.0866 $194.0538
129+ $2.0194 $260.5026
166+ $1.9520 $324.0320
222+ $1.7502 $388.5444
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess