The APH3006-F3 is a high-performance rectifier diode manufactured by Vishay. It is designed for use in various power supply and power rectification applications where efficiency and reliability are crucial.
Applications:
- Switching mode power supplies (SMPS)
- Power factor correction (PFC) circuits
- Freewheeling diode in inductive loads
- DC-DC converters
- Motor control circuits
Features:
- Low forward voltage drop for reduced power loss
- High surge current capability
- Fast switching speed
- High operating temperature
- RoHS compliant
Benefits:
- Increased efficiency in power conversion
- Reduced heat generation
- Improved system reliability
- Compact design
- Environmentally friendly
Specifications:
The APH3006-F3 has a maximum repetitive peak reverse voltage of 600V and a maximum average forward rectified current of 30A. The peak surge current is 300A. The typical forward voltage drop is 1.3V at 15A. The operating temperature range is -55°C to +175°C. The device is typically packaged in a TO-247AC package, ensuring good thermal performance. The low reverse leakage current contributes to high efficiency and reduced standby power consumption.