Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1157035-BZG03C10
Manufacturer Homepage www.vishay.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Industrial
Family Name BZG03C10
Introduction Date January 28, 2004
ECCN EAR99
Ultra Librarian 3D Model Ultra Librarian BZG03C10 CAD Model

Description

The BZG03C10 is a Transient Voltage Suppressor (TVS) diode manufactured by Vishay. It is designed to protect sensitive electronic equipment against voltage transients induced by inductive load switching, and electrostatic discharge (ESD). TVS diodes are employed in various applications to improve product lifespan and reliability.

Applications:

  • Data line protection
  • I/O interface protection
  • Power line protection
  • Telecommunication equipment
  • Industrial automation systems

Features:

  • Excellent clamping capability: Limits transient voltages to safe levels.
  • Fast response time: Quickly responds to transient events to protect sensitive circuits.
  • High surge current capability: Can withstand large surge currents without damage.
  • Low incremental surge resistance: Provides efficient clamping performance.
  • Glass passivated junction: Offers increased reliability and performance stability.

Benefits:

  • Protect sensitive components: Prevents failure caused by voltage transients.
  • Enhance product reliability: Reduces system downtime and maintenance costs.
  • Meet regulatory standards: Aids compliance with ESD and surge immunity standards.
  • Extend product lifespan: Protects components from premature failure due to overvoltage conditions.

Additional Details:

The BZG03C10 is packaged in a DO-214AC (SMA) package. The reverse standoff voltage is 10V. Always consult the manufacturer's datasheet for detailed electrical characteristics, including surge current ratings and derating curves. Proper PCB layout and grounding techniques are crucial for optimal protection performance.

You May Also Be Interested in

Renesas Electronics America
Triac Medium Power Use
Lowest to $2.4294
ECAD model for BCR12KM-12LA
Rochester Electronics
High-performance, 16-macrocell Classic EPLD Pipelined data rates of up to 100 MHz
Lowest to $108.2058
ECAD model for EP610SC-30
QT Optoelectronics
6-pin phototransistor optocouplers
Need more? Email Us
ECAD model for CNX83A
Atmel
High- Performance EE PLD
Need more? Email Us
ECAD model for ATF22V10BQL-25SI
Coilcraft
SMT Power Inductors - DS3316P
Need more? Email Us
ECAD model for DS3316P-105MLD
Diodes Incorporated
NPN PRE-BIASED SMALL SIGNAL SOT-523 SURFACE MOUNT TRANSISTOR
Need more? Email Us
ECAD model for DDTC115EE-7
National Semiconductor (TI)
Hex Unified Bus Receiver
Need more? Email Us
ECAD model for DS7837J
Eutech Microelectronics
Low Cost 1A Linear Battery Charge Controllers
Need more? Email Us
ECAD model for EUP8051-42QIR1
COSMO
REED RELAY
Need more? Email Us
ECAD model for D2A240000

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $17.9546
ECAD model for DRV8432DKD
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.7424 $65.8176
58+ $2.2509 $130.5522
90+ $2.1797 $196.1730
123+ $2.1099 $259.5177
159+ $2.0400 $324.3600
213+ $1.8278 $389.3214
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,595 pieces
MOQ: 24 pcs
Order Increment : 1 pieza
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention