Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 30V
Maximum Power Dissipation 1.25W
Impedance (Max) (Zzt) 8 Ohm
Current - Reverse Leakage @ Vr 1μA @ 22V
Voltage - Forward (Vf) (Max) @ If 1.2V @ 500mA
Temperature Range - Operating 150°C
Mounting SMD (SMT)
Case / Package DO-214AC
Win Source Part Number 1025834-BZG03C30TR3
Popularity Medium
Supply and Demand Status Balance
Quantity per package 6k pcs
Ultra Librarian 3D Model Ultra Librarian BZG03C30TR3 CAD Model

Description

The Vishay Zener diode is a high-quality electronic component that is perfect for use in a wide range of applications.

  • Voltage: 30V
  • Maximum Power Dissipation: 1.25W
  • Manufacturer: Vishay
  • Package: DO-214AC
  • Operating Temperature Range: 150°C

You May Also Be Interested in

ON Semiconductor
Zener Voltage Regulators | DIODE ZENER 4.7V 200MW SOD323
Lowest to $0.0194
ECAD model for MM3Z4V7T1
Vishay
DIODE ZENER 3.3V 1.25W DO214AC
Lowest to $0.2992
ECAD model for BZG05C3V3-HM3-08
Microsemi Corporation
DIODE ZENER 3.3V 500MW DO213AA
Need more? Email Us
ECAD model for JANTX1N4620UR-1
Rohm Semiconductor
DIODE ZENER 17.96V 100MW VMN2
Lowest to $0.1252
ECAD model for CDZFHT2RA18B
Rohm Semiconductor
DIODE ZENER 6.2V 100MW VMN2
Need more? Email Us
ECAD model for CDZFHT2RA6.2B
Vishay
DIODE ZENER 2.4V 300MW SOT23-3
Lowest to $0.0340
ECAD model for BZX84C2V4-E3-18
Nexperia USA Inc.
DIODE ZENER 6.2V 400MW ALF2
Lowest to $0.0794
ECAD model for BZX79-B6V2,113
Nexperia USA Inc.
DIODE ZENER 27V 250MW TO236AB
Lowest to $0.2394
ECAD model for BZX84-C27,235
Nexperia USA Inc.
DIODE ZENER 6.8V 250MW TO236AB
Lowest to $0.0793
ECAD model for BZX84-C6V8,235

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $17.9546
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.5455
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention