EN
  • EN
  • DE

BZG03C62-M3-08

Part No BZG03C62-M3-08
Manufacturer Vishay
Catalog Diodes - Zener - Single
Description DIODE ZENER 62V 1.25W DO214AC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 37 Weeks
Features Zener Diode 62 V 1.25 W ±6.45% Surface Mount DO-214AC (SMA)
Manufacturer Vishay
Series BZG03C-M
Package Reel - TR
Operating Temperature Range 150°C (TJ)
Mounting Surface Mount
Package DO-214AC, SMA
Case / Package DO-214AC (SMA)
Family Name BZG03C62
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.10.0050
Other Part Number BZG03C62-M3-08GIDKR, BZG03C62-M3-08GITR, BZG03C62-M3-08-ND, BZG03C62-M3-08GICT
Quantity per package 1500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 865160-BZG03C62-M3-08
Ultra Librarian 3D Model Ultra Librarian BZG03C62-M3-08 CAD Model

Description

The BZG03C62-M3-08 is a Zener diode manufactured by Vishay. It is designed to provide voltage regulation in a variety of electronic circuits. This diode is part of the BZG03 series, known for its robust performance and reliability.

Applications

  • Voltage regulation in power supplies
  • Overvoltage protection in electronic devices
  • Clipping and clamping circuits
  • Reference voltage generation
  • Transient voltage suppression

Features

  • Zener voltage of 62V
  • Low reverse leakage current
  • High surge current capability
  • Glass passivated junction
  • AEC-Q101 qualified (Automotive Grade)
  • RoHS compliant

Benefits

  • Provides stable voltage regulation, ensuring consistent performance of connected circuits.
  • Protects sensitive components from overvoltage damage, increasing the lifespan of electronic devices.
  • Offers reliable performance in harsh environments due to its robust construction and automotive qualification.
  • Simplifies circuit design with its well-defined Zener voltage and low leakage current.
  • Reduces the risk of component failure due to transient voltage spikes.

Technical Specifications

The BZG03C62-M3-08 has a Zener voltage (Vz) of 62V with a tolerance that is typically around ±5%. Its reverse leakage current (Ir) is very low, typically in the microampere range. The diode is designed to handle a significant surge current, ensuring its ability to protect against transient voltage events. The operating temperature range is typically from -65°C to +175°C, making it suitable for a wide range of applications. The package is typically a DO-214AC (SMA) package, which is compact and easy to mount on printed circuit boards.

This Vishay Zener diode is commonly used in automotive electronics, industrial equipment, and consumer electronics for its reliable voltage regulation and overvoltage protection capabilities. Its AEC-Q101 qualification ensures high reliability and performance in demanding automotive applications.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3372 $50.5800
365+ $0.2767 $100.9955
560+ $0.2681 $150.1360
775+ $0.2594 $201.0350
1,000+ $0.2508 $250.8000
1,335+ $0.2248 $300.1080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,281 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess