EN
  • EN
  • DE

H-36-MAGNET

Part No H-36-MAGNET
Manufacturer Littelfuse Inc.
Catalog Magnets - Multi Purpose Magnets
Description MAGNET 0.182\
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Shape Cylindrical
Magnetization Axial
Material Alnico 5 (AlNiCo)
Gauss Strength 12800G (Flux Density)
Size 0.182" Dia x 1.000" H (4.62mm x 25.4mm)
Temperature Range - Operating 450°C (TA)
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1601019-H-36-MAGNET
Ultra Librarian 3D Model Ultra Librarian H-36-MAGNET CAD Model

Description

N

You May Also Be Interested in

818
Eclipse Magnetics Ltd
ALNICO POWER HORSESHOE 79.4X85.7
Need more? Email Us
Honeywell
MAGNET 0.311\
Need more? Email Us
Standex-Meder Electronics
MAGNET 0.236\
Need more? Email Us
Honeywell
MAGNET 0.311\
Need more? Email Us
Littelfuse Inc.
MAGNET 0.063\
Need more? Email Us
Littelfuse Inc.
MAGNET 0.182\
Need more? Email Us
Radial Magnets, Inc.
MAGNET 0.079"D X 0.315"THICK CYL / Magnet Neodymium Iron Boron (NdFeB) N35SH 0.079" Dia x 0.315" H (2.00mm x 8.00mm)
Lowest to $0.7069
Elesa USA Corporation
MAGNET 1.260\
Need more? Email Us
Honeywell
MAGNET 0.248\
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess