EN
  • EN
  • DE

55.2-SC-18-3

Part No 55.2-SC-18-3
Manufacturer J.W. Winco
Catalog Magnets - Multi Purpose Magnets
Description MAGNET 0.709"D X 0.118"THICK RND
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Magnets - Multi Purpose Magnets
Mfr J.W. Winco
Package Box
Product Status Active
Shape Round
Material Samarium Cobalt (SmCo5)
Size 0.709" Dia x 0.118" H (18.00mm x 3.00mm)
Temperature Range - Operating 200°C (TA)
Base Product Number 55.2-SC
Standard Package 1 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8505.11.0000
Win Source Part Number 906343-55.2-SC-18-3
Ultra Librarian 3D Model Ultra Librarian 55.2-SC-18-3 CAD Model

Description

The 906343-55.2-SC-18-3 is a round magnet made of Samarium Cobalt (SmCo5).

  • Material: Samarium Cobalt (SmCo5)
  • Application: Sensors and transducers
  • Diameter: 0.709" (18.00mm)
  • Height: 0.118" (3.00mm)
  • Operating Temperature: 200°C
  • Status: Active product
  • Manufacturer: J.W. Winco

You May Also Be Interested in

Radial Magnets, Inc.
MAGNET 0.750\
Need more? Email Us
Elesa USA Corporation
MAGNET 0.295\
Need more? Email Us
Radial Magnets, Inc.
MAGNET 0.630\
Need more? Email Us
Littelfuse Inc.
MAGNET 0.187\
Need more? Email Us
Littelfuse Inc.
MAGNET 0.182\
Need more? Email Us
Standex-Meder Electronics
MAGNET 0.236\
Need more? Email Us
Radial Magnets, Inc.
Magnet Neodymium Iron Boron (NdFeB) N35 0.187" Dia x 1.000" H (4.76mm x 25.4mm)
Need more? Email Us
Littelfuse Inc.
MAGNET 0.063\
Need more? Email Us
Honeywell
MAGNET 0.311\
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess