EN
  • EN
  • DE
Part No 8182
Manufacturer Radial Magnets, Inc.
Catalog Magnets - Multi Purpose Magnets
Description Magnet Neodymium Iron Boron (NdFeB) N35 0.187" Dia x 1.000" H (4.76mm x 25.4mm)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Radial Magnets, Inc.
Packaging Bulk
Shape Cylindrical
Magnetization Axial
Material Neodymium Iron Boron (NdFeB)
Finish NiCuNi
Grade N35
Gauss Strength 5383G (Surface Gauss)
Size 0.187" Dia x 1.000" H (4.76mm x 25.4mm)
Temperature Range - Operating 80°C (TA)
RoHS Status ROHS3 Compliant
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.90.8585
Win Source Part Number 1482127-8182
Ultra Librarian 3D Model Ultra Librarian 8182 CAD Model

You May Also Be Interested in

Standex-Meder Electronics
MAGNET 0.236\
Need more? Email Us
Radial Magnets, Inc.
MAGNET 0.250" SQ X 0.250" H SQU / Magnet Neodymium Iron Boron (NdFeB) N35 0.250" Sq x 0.250" H (6.35mm x 6.35mm)
Lowest to $0.3361
Elesa USA Corporation
MAGNET 0.295\
Need more? Email Us
833
Eclipse Magnetics Ltd
MAGNET 1.063\
Need more? Email Us
Honeywell
MAGNET 0.248\
Need more? Email Us
Radial Magnets, Inc.
Magnet Neodymium Iron Boron (NdFeB) N35 0.187" Dia x 1.000" H (4.76mm x 25.4mm)
Need more? Email Us
Littelfuse Inc.
MAGNET 0.063\
Need more? Email Us
Littelfuse Inc.
MAGNET 0.182\
Need more? Email Us
Radial Magnets, Inc.
MAGNET 0.750\
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess