EN
  • EN
  • DE

503203

Part No 503203
Manufacturer Elesa USA Corporation
Catalog Magnets - Multi Purpose Magnets
Description MAGNET 0.295\
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Shape Rectangular
Material Neodymium Iron Boron (NdFeB)
Finish Steel, Zinc
Size 0.295" L x 0.236" W x 0.079" H (7.50mm x 6.00mm x 2.00mm)
Temperature Range - Operating 80°C
Package Bag
Supply and Demand Status Shortage
Win Source Part Number 1501739-503203
Ultra Librarian 3D Model Ultra Librarian 503203 CAD Model

Description

N

You May Also Be Interested in

Honeywell
MAGNET 0.248\
Need more? Email Us
Standex-Meder Electronics
MAGNET 0.236\
Need more? Email Us
Elesa USA Corporation
MAGNET 0.295\
Need more? Email Us
Radial Magnets, Inc.
MAGNET 0.630\
Need more? Email Us
831
Eclipse Magnetics Ltd
ALNICO DEEP POT 17.5X16MM M6
Need more? Email Us
Radial Magnets, Inc.
Magnet Neodymium Iron Boron (NdFeB) N35 0.187" Dia x 1.000" H (4.76mm x 25.4mm)
Need more? Email Us
Standex-Meder Electronics
MAGNET 0.299\
Need more? Email Us
Honeywell
MAGNET 0.248\
Need more? Email Us
Honeywell
MAGNET 0.311\
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess