EN
  • EN
  • DE

ADT7519ARQZ-REEL

Part No ADT7519ARQZ-REEL
Manufacturer Analog Devices Inc.
Catalog PMIC - Thermal Management
Description SPI-/I2C-Compatible, Temperature Sensor,4-Channel ADC and Quad Voltage Output
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Part Status Obsolete(EOL)
Function Temp Monitoring System (Sensor)
Sensor Type Internal and External
Sensing Temperature -40°C ~ 120°C, External Sensor
Accuracy ±3°C(Maximum)
Topology ADC, Comparator, Multiplexer, Register Bank
Output Type I2C, MICROWIRE, QSPI, SPI
Output Alarm No
Output Fan No
Operating Supply Voltage 2.7 V ~ 5.5 V
Operating Temperature Range -40°C ~ 120°C
Mounting SMD
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Package 16-QSOP
Win Source Part Number 1142350-ADT7519ARQZ-REEL
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Family Name ADT7519
Introduction Date July 01, 2003
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian ADT7519ARQZ-REEL CAD Model

Description

ADT7519ARQZ-REEL from Analog Devices Inc. is a PMIC thermal management component intended for designs that need temperature-related monitoring and control functions in compact electronic systems. Devices in this category are commonly evaluated for protecting heat-sensitive circuits, improving system reliability, and supporting thermal supervision in embedded, industrial, communications, and computing applications. Engineers often consider parts like this when balancing board space, temperature awareness, and power-management integration in densely populated designs. For sourcing teams, the reel packaging format may also align with automated assembly and production workflows. The current lifecycle status for ADT7519ARQZ-REEL is information not available from the provided input, so design teams should confirm ongoing manufacturer support before committing to new programs or long-term builds. RoHS compliance information is also not available from the provided data. For regulated applications, engineers and buyers should verify the latest datasheet, material declaration, and manufacturer compliance statements before procurement.

You May Also Be Interested in

Microchip Technology
IC FAN CTRLR I2C/SMBUS 8SOIC
Need more? Email Us
NXP / Nexperia
DDR memory module temp sensor with integrated SPD
Lowest to $3.3622
Analog Devices Inc.
ADT7470 - TEMPERATURE SENSOR HUB / Sensor Output
Lowest to $47.1642
Laird Technologies - Thermal Materials
THERM PAD 457.2MMX304.8MM GRAY / Thermal Pad Gray 457.20mm x 304.80mm Rectangular
Need more? Email Us
Nuvoton Technology Corporation of America
Lowest to $9.7932
Linear Technology
Micropower Temperature, Power Supply and Differential Voltage Monitor
Need more? Email Us
NXP / Nexperia
IC BUS I2C 8SOIC / Sensor Output
Need more? Email Us
NXP / Nexperia
DDR memory module temp sensor, 3.3 V
Need more? Email Us
Microchip Technology
IC TEMP MONITOR I2C/SMBUS 16QFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.2908 $65.0356
16+ $7.6234 $121.9744
24+ $7.3851 $177.2424
33+ $7.1468 $235.8444
42+ $6.9087 $290.1654
56+ $6.1940 $346.8640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,643 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess