EN
  • EN
  • DE

AS5035-ASST

Part No AS5035-ASST
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog Encoders
Description ROTARY ENCODER MAGNETIC 64PPR
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Encoders
Mfr OSRAM Opto Semiconductors Inc.
Package Tape & Reel
Product Status Obsolete
Programmable Not Verified
Encoder Type Magnetic
Output Type Quadrature (Incremental)
Pulses per Revolution 64
Voltage - Supply 3V ~ 3.6V, 4.5V ~ 5.5V
Actuator Type External Magnet, Not Included
Detent No
Built in Switch No
Mounting Type Surface Mount
Termination Style SMD (SMT) Tab
Standard Package 500 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 861930-AS5035-ASST
Ultra Librarian 3D Model Ultra Librarian AS5035-ASST CAD Model

Description

The 861930-AS5035-ASST is an incremental encoder sensor from OSRAM Opto Semiconductors Inc.

  • Category: sensors, transducers - encoders
  • Termination Style: SMD (SMT) tab
  • Package: tape & reel
  • Standard Package: 500 pieces
  • Output Type: Quadrature
  • Actuator: Requires an external magnet (not included)
  • Programmable: No
  • Switch: No built-in switch
  • Encoder Type: Magnetic
  • Pulses per Revolution: 64
  • Detent: No detent
  • Rotational Life: Not specified
  • Voltage Supply: 3V to 3.6V and 4.5V to 5.5V
  • Mounting Type: Surface mount
  • ECCN: Obsolete
  • REACH: Unaffected
  • HTSUS: 0000.00.0000
  • Status: Obsolete

You May Also Be Interested in

Bourns Inc.
ENCODER MECH QUAD VERT PC PIN
Need more? Email Us
SICK, Inc.
Rotary Encoder Absolute SSI User Selectable
Need more? Email Us
ALPS Electric
ROTARY ENCODER MECHANICAL 18PPR
Lowest to $1.7820
OSRAM Opto Semiconductors Inc.
ROTARY ENCODER MAGNETIC 64PPR
Need more? Email Us
Bourns Inc.
ENCODER INCRE QUAD HORIZN PC PIN
Lowest to $1.7695
SICK, Inc.
Rotary Encoder
Need more? Email Us
C&K Components
Rotary Encoder Mechanical 12 Quadrature (Incremental) Right Angle
Need more? Email Us
Bourns Inc.
ENCODER MECH QUAD VERT PC PIN
Need more? Email Us
Pololu Corporation
MAG ENC PAIR KIT MICRO GEARMTRS
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess