EN
  • EN
  • DE
Part No 3081
Manufacturer Pololu Corporation
Catalog Encoders
Description MAG ENC PAIR KIT MICRO GEARMTRS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Encoders
Mfr Pololu Corporation
Product Status Active
Programmable Not Verified
Encoder Type Magnetic
Output Type Digital, Quadtrature
Pulses per Revolution 12
Voltage - Supply 2.7V - 18V
Actuator Type External Magnet, Not Included
Detent No
Built in Switch No
Mounting Type Servo Mount
Orientation Vertical
Termination Style Surface Mount (SMD,SMT)
Standard Package 1 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8543.90.9000
Win Source Part Number 855579-3081
Ultra Librarian 3D Model Ultra Librarian 3081 CAD Model

Description

The 855579-3081 is a surface mount digital quadrature encoder from Pololu Corporation.

  • Type: Magnetic encoder
  • Actuator Type: External magnet (not included)
  • Resolution: 12 pulses per revolution
  • Detent: Does not have a detent
  • Voltage Supply Range: 2.7V to 18V
  • Mounting Type: Servo mount
  • Built-in Switch: Does not have a built-in switch
  • Programmable: Not programmable
  • Orientation: Vertical orientation
  • Termination Style: Surface mount
  • Product Status: Active product

You May Also Be Interested in

Grayhill Inc.
ENC OPTICAL QUAD USR SELC PC PIN
Need more? Email Us
Alps Alpine
ENCODER INCREM QUAD VERT PC PIN
Need more? Email Us
Bourns Inc.
ENCODER MAG QUAD VERT PC PIN
Need more? Email Us
Bourns Inc.
ROTARY ENCODER MECHANICAL 24PPR
Lowest to $8.1493
Broadcom Limited
ROTARY ENCODER OPTICAL 256PPR
Lowest to $6.4030
Alps Alpine
Through Hole-5P,12x11.7mm DIP Switches/SIP Switches RoHS
Lowest to $3.2015
Alps Alpine
INSULATED SHAFT ENCODERS
Lowest to $1.3971
Alps Alpine
Through Hole DIP Switches/SIP Switches RoHS
Lowest to $4.3657
Bourns Inc.
ENCODER OPTICAL QUAD VERT PC PIN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess