EN
  • EN
  • DE
Part No 9016
Manufacturer Radial Magnets, Inc.
Catalog Magnets - Multi Purpose Magnets
Description MAGNET 0.079"D X 0.315"THICK CYL / Magnet Neodymium Iron Boron (NdFeB) N35SH 0.079" Dia x 0.315" H (2.00mm x 8.00mm)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Magnets - Multi Purpose Magnets
Mfr Radial Magnets, Inc.
Package Bulk
Product Status Active
Shape Cylindrical
Magnetization Axial
Material Neodymium Iron Boron (NdFeB)
Finish NiCuNi
Grade N35SH
Gauss Strength 6549G (Surface Gauss)
Size 0.079" Dia x 0.315" H (2.00mm x 8.00mm)
Temperature Range - Operating 150°C (TA)
Standard Package 1 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8505.11.0070
Win Source Part Number 908668-9016
Ultra Librarian 3D Model Ultra Librarian 9016 CAD Model

Description

The Neodymium Iron Boron (NdFeB) cylindrical magnet is a multi-purpose magnet suitable for various sensor and transducer applications.

  • Type: Neodymium Iron Boron (NdFeB) cylindrical magnet
  • Application: Sensor and Transducer
  • Manufacturer: Radial Magnets, Inc.
  • Size: 0.079" Dia x 0.315" H (2.00mm x 8.00mm)
  • Finish: NiCuNi
  • Operating Temperature: Up to 150°C
  • Gauss Strength: 6549G
  • Product Status: Active
  • Magnetization: Axial
  • Grade: N35SH

You May Also Be Interested in

J.W. Winco
MAGNET 0.709"D X 0.118"THICK RND
Need more? Email Us
Radial Magnets, Inc.
MAGNET 0.079"D X 0.315"THICK CYL / Magnet Neodymium Iron Boron (NdFeB) N35SH 0.079" Dia x 0.315" H (2.00mm x 8.00mm)
Lowest to $0.7069
Littelfuse Inc.
MAGNET 0.182\
Need more? Email Us
Alliance Magnets
Magnet Neodymium Iron Boron (NdFeB) N35SH 0.079" Dia x 0.079" H (2.00mm x 2.00mm)
Need more? Email Us
Standex-Meder Electronics
MAGNET 0.236\
Need more? Email Us
Radial Magnets, Inc.
MAGNET 0.750\
Need more? Email Us
Radial Magnets, Inc.
MAGNET 0.630\
Need more? Email Us
Littelfuse Inc.
MAGNET 0.250\
Need more? Email Us
Standex-Meder Electronics
MAGNET 0.299\
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.7069 $60.0865
200+ $0.5798 $115.9600
310+ $0.5613 $174.0030
425+ $0.5440 $231.2000
550+ $0.5255 $289.0250
740+ $0.4712 $348.6880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess