EN
  • EN
  • DE

LM35CH/NOPB

Part No LM35CH/NOPB
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMP ANLG VOLT TO (NDT)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Bulk
Status Active
Sensor Type Analog, Local
Sensing Temperature - Local -40°C to 110°C
Output Type Analog Voltage
Supply Voltage - Operating 4 V to 30 V
Resolution 10mV/°C
Accuracy - Highest (Lowest) ±1°C
Testing Conditions 25°C
Temperature Range - Operating -40°C to 110°C
Mounting Through Hole
Case / Package TO (NDT)
Win Source Part Number 140555-LM35CH/NOPB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM35CH/NOPB CAD Model

Description

The Texas Instruments LM35CH/NOPB is a precision integrated-circuit temperature sensor that delivers an output voltage linearly proportional to the Centigrade temperature.

  • Accuracy: ±1⁄4°C @ room temperature and ±3⁄4°C over a full −55 to +150°C temperature range
  • Scale Factor: Linear +10mV/°C
  • Temperature Range: -55°C to +150°C
  • Output: Low output impedance, linear output, and precise inherent calibration
  • Current Draw: 60 µA from its supply
  • Self-Heating: Less than 0.1°C in still air
  • Package: Hermetically sealed TO-46 metal can

You May Also Be Interested in

Maxim Integrated
+/-0.5C I2C TEMP W/RESET
Need more? Email Us
MikroElektronika
LM35 TEMPERATURE SENSOR TO-92
Need more? Email Us
Analog Devices Inc.
SENSOR TEMP ANLG VOLT TO-92-3
Lowest to $6.5292
Maxim Integrated
SENSOR TEMPERATURE I2C 8UMAX
Lowest to $5.8354
Maxim Integrated
SENSOR DIGITAL -55C-125C 8DIP
Need more? Email Us
Microchip Technology
SENSOR DIGITAL -55C-125C 8DFN
Need more? Email Us
Analog Devices Inc.
IC TEMP TRANSDUCER 2-TERM 2FPACK
Need more? Email Us
Analog Devices Inc.
SENSOR TEMP ANLG CURR TO-92-3
Lowest to $8.3158
Texas Instruments
LM75B LM75C Digital Temperature Sensor and Thermal Watchdog with Two-Wire Interface | SENSOR DIGITAL -55C-125C 8SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.3580 $52.7160
5+ $21.6271 $108.1355
8+ $20.9513 $167.6104
10+ $20.2754 $202.7540
13+ $19.5996 $254.7948
18+ $17.5720 $316.2960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,070 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess