EN
  • EN
  • DE

BZT52C24D3

Part No BZT52C24D3
Manufacturer Vishay
Catalog OEM Parts (A - B)
Description Zener Diode, 24V V(Z), 5%, 0.41W, Silicon, Unidirectional
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 962920-BZT52C24D3
Categories OEM Parts(A-B)
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BZT52C24D3 CAD Model

Description

The BZT52C24D3 is a Zener diode manufactured by Vishay, designed for voltage regulation and transient voltage suppression applications. This diode comes in a small surface-mount package, making it suitable for high-density PCB designs where space is a constraint.

Applications:

  • Voltage regulation in portable devices
  • Overvoltage protection for sensitive electronic components
  • Transient voltage suppression in communication equipment
  • Voltage clamping in signal lines
  • Reference voltage source for analog circuits

Features:

  • Zener Voltage of 24V: Provides a stable voltage reference at 24 volts.
  • Small Surface-Mount Package (SOD-323): Enables compact designs and efficient PCB assembly.
  • Low Reverse Leakage Current: Minimizes power loss and improves efficiency.
  • High Surge Current Capability: Withstands transient voltage spikes without damage.
  • RoHS Compliant: Adheres to RoHS standards, ensuring environmental compliance.

Benefits:

  • Stable Voltage Regulation: Maintains a consistent output voltage, improving the performance and reliability of connected circuits.
  • Effective Overvoltage Protection: Safeguards sensitive components from damage due to voltage surges and electrostatic discharge (ESD).
  • Space-Saving Design: The small package allows for integration into compact devices and densely populated PCBs.
  • Energy Efficient: The low leakage current minimizes power consumption, extending battery life in portable applications.
  • Environmentally Friendly: RoHS compliance ensures the product meets environmental regulations.

Technical Specifications:

The BZT52C24D3 has a Zener voltage (Vz) of 24V at a test current (Izt) of 5 mA. Its maximum power dissipation is typically 300 mW. The device is available in a SOD-323 surface mount package. Further technical details, including thermal resistance and electrical characteristics, are available in the Vishay datasheet.

You May Also Be Interested in

Kemet
Need more? Email Us
Generic
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Sony
Need more? Email Us
ADI Electronics
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess