Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1158169-BZX85B30
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BZX85B30 CAD Model

Description

The BZX85B30 is a 1.3W Zener diode manufactured by Vishay. It is designed to maintain a constant voltage of 30V when operated in reverse breakdown. Zener diodes are crucial components in various electronic circuits for voltage regulation and protection.

Applications

  • Voltage regulation in power supplies
  • Overvoltage protection in sensitive circuits
  • Reference voltage generation
  • Clipping and clamping circuits

Features

  • High power dissipation (1.3W)
  • Precise Zener voltage (30V)
  • High reliability
  • DO-41 package for easy installation

Benefits

  • Provides a stable and reliable voltage reference
  • Protects circuits from voltage spikes and surges
  • Simplifies voltage regulation design
  • Offers consistent performance over a wide range of operating conditions

The BZX85B30 Zener diode is frequently employed in power supplies to ensure a stable output voltage, protecting connected devices from damage due to voltage fluctuations. Its ability to quickly clamp voltage spikes makes it an excellent choice for protecting sensitive electronic components. The DO-41 package allows for convenient through-hole mounting.

Technical Specifications:

  • Zener Voltage (VZ): 30V
  • Power Dissipation (Ptot): 1.3W
  • Tolerance: Typically 5%
  • Operating Temperature Range: -65°C to +200°C
  • Package: DO-41

You May Also Be Interested in

Fairchild/ON Semiconductor
Configurable 180mA 6-LED Driver with I2C Control
Lowest to $2.4448
ECAD model for FAN5702UMP20X
EPCOS (TDK)
SMT inductors
Lowest to $0.9146
ECAD model for B82442A1825K000
Eutech Microelectronics
Low Cost 1A Linear Battery Charge Controllers
Need more? Email Us
ECAD model for EUP8051-42QIR1
Texas Instruments
8-BIT SHIFT REGISTERS WITH 3-STATE OUTPUT REGISTERS
Lowest to $0.3721
ECAD model for CD74HC595M96
Diodes Incorporated
NPN PRE-BIASED SMALL SIGNAL SOT-523 SURFACE MOUNT TRANSISTOR
Need more? Email Us
ECAD model for DDTC115EE-7
Rohm Semiconductor
Standard 36V Stepping Motor Drivers
Need more? Email Us
ECAD model for BD6395FP-E2
National Semiconductor (TI)
Hex Unified Bus Receiver
Need more? Email Us
ECAD model for DS7837J
Alliance Memory, Inc.
5V/3.3V 256K x 16 CMOS SRAM
Need more? Email Us
ECAD model for AS7C4098-15TC
Cypress Semiconductor Corp
Programmable System-on-Chip (PSoC)
Lowest to $14.0140
ECAD model for CY8C3445AXI-104

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1894
ECAD model for FT234XD-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.2667
ECAD model for BME280
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention