EN
  • EN
  • DE

DALCRCW0805100RFKEA

Part No DALCRCW0805100RFKEA
Manufacturer Vishay
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Vishay
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821592-DALCRCW0805100RFKEA
Ultra Librarian 3D Model Ultra Librarian DALCRCW0805100RFKEA CAD Model

Description

The DALCRCW0805100RFKEA is a thick film chip resistor manufactured by Vishay. This resistor is part of the DALCRCW series, known for its high reliability and stability in various applications. It's designed for surface mounting on printed circuit boards (PCBs), making it suitable for automated assembly processes.

Applications:

  • Consumer Electronics: Used in devices like smartphones, tablets, and televisions for current limiting and voltage division.
  • Industrial Equipment: Found in control systems, power supplies, and instrumentation equipment for accurate resistance.
  • Automotive Electronics: Employed in engine control units (ECUs), sensor circuits, and infotainment systems for stable performance under varying temperatures.
  • Medical Devices: Utilized in patient monitoring equipment, diagnostic tools, and therapeutic devices where reliability is critical.
  • Telecommunications: Incorporated in network devices, wireless communication modules, and signal processing circuits for precise resistance values.

Features:

  • Surface Mount Technology (SMT): Designed for easy and efficient mounting on PCBs using automated assembly equipment.
  • Thick Film Construction: Provides excellent stability and reliability in harsh environments.
  • Small Size (0805): Compact footprint saves space on the PCB.
  • High Precision: Offers tight tolerance for accurate resistance values.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.

Benefits:

  • Improved Circuit Performance: Ensures accurate current and voltage control in electronic circuits.
  • Increased Reliability: Provides stable performance over a wide range of operating conditions.
  • Reduced PCB Size: Allows for smaller and more compact electronic devices.
  • Cost-Effective: Offers a balance of performance and price for various applications.
  • Easy Assembly: Facilitates automated assembly processes, reducing manufacturing costs.

Additional Details:

The DALCRCW0805100RFKEA has a resistance value of 100 ohms. The 0805 package size indicates its dimensions in inches (0.08 inch length and 0.05 inch width). It features a power rating suitable for standard applications. This resistor is commonly used in circuits requiring precise current limiting or voltage division, where space is a constraint. The thick film construction ensures that the resistor can withstand high temperatures and humidity levels, making it a reliable choice for various industrial and commercial applications. Its tolerance ensures that the actual resistance value is close to the specified 100 ohms, which is crucial for accurate circuit operation.

You May Also Be Interested in

Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Comet America, LP
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess