EN
  • EN
  • DE

ETX0806FP-M3

Part No ETX0806FP-M3
Manufacturer Vishay
Catalog Diodes, Rectifiers - Single
Description Hyperfast Rectifier, 8 A FRED Pt
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2016+
Reference case TO-220
Manufacturer Vishay
Manufacturer Homepage www.vishay.com
Win Source Part Number 723457-ETX0806FP-M3
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ETX0806FP-M3 CAD Model

Description

The ETX0806FP-M3 is an Ultrafast Recovery Rectifier from Vishay, designed for high-efficiency rectification in various power electronic applications. This device is engineered for fast switching speeds and low power loss, making it suitable for use in switched-mode power supplies, DC-DC converters, and other applications where efficiency and speed are critical.

Applications:

  • Switched-mode power supplies (SMPS)
  • DC-DC converters
  • High-frequency inverters
  • Freewheeling diodes for inductive loads
  • Power factor correction (PFC) circuits

Features:

  • Ultrafast reverse recovery time
  • Low forward voltage drop
  • High surge current capability
  • Surface-mount package
  • High operating junction temperature
  • RoHS compliant

Benefits:

  • Increased efficiency in power conversion systems due to fast recovery time and low forward voltage drop.
  • Reduced power loss and heat generation.
  • Improved system reliability with high surge current capability.
  • Simplified PCB assembly due to the surface-mount design.
  • Environmentally compliant due to RoHS certification.

Specifications:

The ETX0806FP-M3 has a maximum repetitive peak reverse voltage of 600V. It features a forward current of 0.8A. The typical reverse recovery time is very short, enabling high-frequency operation. The operating junction temperature range extends to +175°C. This rectifier is available in a SMP (Slim SMA) package.

You May Also Be Interested in

Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.1460 $64.3140
20+ $5.8628 $117.2560
31+ $5.6803 $176.0893
43+ $5.4966 $236.3538
55+ $5.3142 $292.2810
73+ $4.7644 $347.8012
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess