EN
  • EN
  • DE

GD74LS32

Part No GD74LS32
Manufacturer Vishay
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1060681-GD74LS32
Categories OEM Parts(F-I)
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GD74LS32 CAD Model

Description

The GD74LS32 is a quad 2-input OR gate belonging to the 74LS series of logic gates. Manufactured by Vishay, this integrated circuit provides the basic OR logic function, outputting a high (TRUE) signal if either or both of its inputs are high (TRUE).

Applications

  • Digital Logic Circuits: Used in the design and implementation of various digital logic circuits.
  • Data Selection and Routing: Employed in data selection and routing applications where a choice between multiple input signals is required.
  • Control Systems: Integrated into control systems for decision-making and logical operations.
  • Alarm Systems: Used to trigger alarms based on multiple input conditions.
  • Simple Arithmetic Operations: Can be combined with other logic gates to perform basic arithmetic functions.

Features

  • Quad 2-Input OR Gates: Contains four independent 2-input OR gates in a single package.
  • Low-Power Schottky TTL: Utilizes Low-Power Schottky TTL technology for reduced power consumption and improved switching speed.
  • Wide Operating Voltage Range: Operates over a wide voltage range, typically 4.75V to 5.25V.
  • High Noise Immunity: Offers high noise immunity for reliable operation in noisy environments.
  • Fan-Out Capability: Can drive multiple loads, providing flexibility in circuit design.

Benefits

  • Simplified Logic Design: Simplifies the design of digital circuits by providing a convenient and reliable OR logic function.
  • Reduced Component Count: Reduces the number of discrete components required, leading to more compact and cost-effective designs.
  • Improved System Performance: Enhances system performance due to the low propagation delay and high switching speed.
  • Increased Reliability: Provides increased reliability through its robust design and high noise immunity.
  • Easy Integration: Easy to integrate into various digital systems due to its standard pinout and compatibility with other TTL devices.

Additional Details

The GD74LS32 is typically available in a 14-pin DIP (Dual In-line Package) or SOIC (Small Outline Integrated Circuit) package. The pinout is standard for quad 2-input logic gates, making it easy to replace or substitute with equivalent devices from other manufacturers. The operating temperature range is typically 0°C to 70°C. Detailed specifications, including propagation delay times, input and output voltage levels, and power consumption, can be found in the manufacturer's datasheet.

You May Also Be Interested in

Fairview Microwave
Key Specifications, Connector Series 1: 7/16 DIN, Connector Gender 1: Male, Connector Polarity 1: Standard, Connector...
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 200V 35A GBPC / Bridge Rectifier Single Phase Standard 200 V QC Terminal GBPC
Lowest to $5.8627
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
Eaton / Cutler Hammer
HKDB 65K Thermal/Mag Sealed Breaker-Reverse Feed 3 Pole 350A
Need more? Email Us
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
Glenair, Inc.
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Samtec Inc.
CONN PLUG 1MM 16POS PNL MNT / 16 Rectangular Connectors - Housings Plug White 0.039" (1.00mm)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess