EN
  • EN
  • DE

GD74LS86

Part No GD74LS86
Manufacturer Vishay
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1060688-GD74LS86
Categories OEM Parts(F-I)
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GD74LS86 CAD Model

Description

The GD74LS86 is a Quad 2-Input Exclusive-OR Gate from Vishay. This integrated circuit (IC) is a member of the 74LS series of logic gates, which are known for their low-power Schottky TTL (Transistor-Transistor Logic) technology. The 74LS86 provides four independent exclusive-OR (XOR) gates, each performing the logical XOR operation on two input signals.

Applications

  • Digital Comparators: Used to compare two binary words and indicate if they are different.
  • Parity Generators and Checkers: Implemented in circuits to generate or check the parity of a binary word, ensuring data integrity.
  • Arithmetic Circuits: Utilized in adders and subtractors to perform binary arithmetic operations.
  • Code Converters: Employed to convert one binary code to another, such as binary-to-Gray code conversion.
  • Data Encryption: Integrated into simple encryption/decryption circuits for basic data security.

Features

  • Quad 2-Input XOR Gates: Contains four independent XOR gates in a single package.
  • Low Power Consumption: Operates with low power dissipation, making it suitable for battery-powered and energy-efficient applications.
  • TTL Compatibility: Compatible with standard TTL logic levels for easy integration with other TTL devices.
  • High Noise Immunity: Offers good noise immunity, ensuring reliable operation in noisy environments.
  • Wide Operating Voltage Range: Typically operates over a voltage range of 4.75V to 5.25V.

Benefits

  • Versatile Logic Function: Provides a fundamental logic function useful in various digital circuits and systems.
  • Simplified Circuit Design: Reduces component count and simplifies circuit layout by integrating four XOR gates into a single IC.
  • Energy Efficiency: Low power consumption contributes to overall system energy efficiency.
  • Reliable Operation: High noise immunity ensures stable and predictable operation, even in adverse conditions.
  • Cost-Effective Solution: Offers a cost-effective solution for implementing XOR logic functions in digital designs.

The GD74LS86 is typically available in a 14-pin DIP (Dual In-line Package) or SOIC (Small Outline Integrated Circuit) package. The pinout includes the inputs and output for each of the four XOR gates, along with the VCC (power supply) and GND (ground) pins. Proper decoupling capacitors should be used to minimize noise and ensure stable operation.

Technical Specifications (Typical):

  • Supply Voltage: 5V
  • Operating Temperature Range: 0°C to +70°C
  • Package Type: DIP-14, SOIC-14
  • Input High Voltage (Vih): 2.0V (min)
  • Input Low Voltage (Vil): 0.8V (max)
  • Output High Voltage (Voh): 2.7V (min)
  • Output Low Voltage (Vol): 0.5V (max)

You May Also Be Interested in

Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
Samtec Inc.
CONN HDR 40POS 0.1 STACK SMD / 40 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Lowest to $7.2286
Glenair, Inc.
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Eaton / Cutler Hammer
HKDB 65K Thermal/Mag Sealed Breaker-Reverse Feed 3 Pole 350A
Need more? Email Us
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess