EN
  • EN
  • DE

HES1100

Part No HES1100
Manufacturer Vishay
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1062508-HES1100
Categories OEM Parts(F-I)
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HES1100 CAD Model

Description

The Vishay HES1100 is a Hall Effect sensor designed for various industrial and automotive applications requiring precise and reliable magnetic field sensing. This sensor offers a combination of high sensitivity, low noise, and robust performance, making it suitable for position detection, speed sensing, and current sensing. It is engineered to operate in harsh environments and provide accurate measurements over a wide temperature range.

Applications:

  • Automotive position sensors
  • Industrial automation
  • Brushless DC motor control
  • Current sensing
  • Proximity detection

Features:

  • High sensitivity
  • Low noise
  • Wide operating temperature range
  • Robust design
  • Digital output

Benefits:

  • Accurate and reliable magnetic field sensing
  • Improved system performance
  • Long-term stability
  • Protection against harsh environments
  • Simplified system integration

The HES1100 Hall Effect sensor utilizes advanced sensing technology to provide accurate and reliable measurements of magnetic fields. Its high sensitivity allows for the detection of weak magnetic fields, while its low noise ensures clean and stable output signals. The wide operating temperature range enables operation in extreme environments, and its robust design provides protection against physical damage and electrical interference. The digital output simplifies system integration and reduces the need for external signal conditioning circuitry.

The HES1100 is designed to meet the stringent requirements of automotive and industrial applications. It is rigorously tested to ensure compliance with industry standards for accuracy, reliability, and durability. Its robust performance and long-term stability make it an ideal choice for critical sensing applications.

Technical Specifications (Typical):

  • Supply Voltage: Wide supply voltage range
  • Magnetic Sensitivity: High sensitivity
  • Output Type: Digital output
  • Operating Temperature: -40°C to +150°C
  • Package Type: Small surface-mount package

You May Also Be Interested in

National Semiconductor (TI)
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Essentra Components
Need more? Email Us
Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
Furniture of America
IDF-6106-LV FRANKLIN Dark Brown Love
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
Panasonic
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess