EN
  • EN
  • DE

IHLP4040DZERR19M07

Part No IHLP4040DZERR19M07
Manufacturer Vishay
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Vishay
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 825733-IHLP4040DZERR19M07
Ultra Librarian 3D Model Ultra Librarian IHLP4040DZERR19M07 CAD Model

Description

The IHLP4040DZERR19M07 is a high-current inductor from Vishay. Part of the IHLP series, it is designed for use in DC-to-DC converters, voltage regulators, and power supplies where a compact size and high performance are required. Its shielded construction and low DCR make it suitable for applications where efficiency and EMI reduction are critical.

Applications:

  • DC-to-DC Converters: Used in buck, boost, and buck-boost converters for voltage regulation.
  • Voltage Regulators: Ideal for point-of-load (POL) regulators in various electronic systems.
  • Power Supplies: Employed in power supplies for servers, computers, and other industrial equipment.
  • Filtering Applications: Used for filtering in power lines and signal conditioning circuits.
  • Automotive Electronics: Suited for automotive applications requiring robust components.

Features:

  • Low Profile: Designed with a compact, low-profile form factor for space-constrained applications.
  • High Current Capacity: Capable of handling high saturation currents, ensuring stable performance under load.
  • Low DCR (DC Resistance): Minimizes power losses and improves efficiency.
  • Shielded Construction: Provides excellent EMI shielding, reducing electromagnetic interference.
  • High Temperature Operation: Operates reliably over a wide temperature range, making it suitable for harsh environments.
  • Excellent Saturation Characteristics: Maintains inductance value under high current conditions.

Benefits:

  • Increased Efficiency: Low DCR reduces power losses, leading to higher overall efficiency in power conversion circuits.
  • Reduced EMI: Shielded construction minimizes electromagnetic interference, ensuring reliable operation in sensitive applications.
  • Reliable Performance: Robust design and materials ensure reliable operation in harsh environmental conditions.
  • Space Saving: Compact size allows for use in space-constrained applications.
  • Stable Inductance: Maintains stable inductance value under varying current and temperature conditions.

The IHLP4040DZERR19M07 has an inductance value of 0.19 µH (microhenries). It features a high saturation current and low DC resistance. The shielded construction helps to reduce EMI. The component is designed for surface mounting and complies with RoHS standards. Its core material is typically a composite that combines high permeability with low core losses, optimizing performance and efficiency. The operating temperature range is generally from -55°C to +155°C. This inductor is well-suited for demanding power applications requiring high performance and compact size.

You May Also Be Interested in

521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3622 $60.5196
42+ $2.7593 $115.8906
65+ $2.6727 $173.7255
90+ $2.5860 $232.7400
116+ $2.5006 $290.0696
155+ $2.2419 $347.4945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess