EN
  • EN
  • DE

IP2004T

Part No IP2004T
Manufacturer Vishay
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Vishay
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 825915-IP2004T
Ultra Librarian 3D Model Ultra Librarian IP2004T CAD Model

Description

The IP2004T is a DC-DC switching regulator from Vishay. It's designed to provide efficient and reliable power conversion in a variety of applications. These regulators are crucial for stepping down or stepping up voltage levels with minimal power loss, making them essential for battery-powered devices and other voltage-sensitive systems.

Applications:

  • Portable devices
  • Battery-powered equipment
  • Point-of-load (POL) regulators
  • Power supplies
  • Industrial control systems
  • Automotive electronics

Features:

  • High efficiency
  • Wide input voltage range
  • Adjustable output voltage
  • Integrated MOSFETs
  • Overcurrent protection
  • Overtemperature protection
  • Undervoltage lockout
  • Soft-start function
  • Small package size

Benefits:

  • Extended battery life in portable devices
  • Reduced power consumption
  • Stable and regulated output voltage
  • Simplified circuit design
  • Protection against faults
  • Reliable operation
  • Compact solution for power conversion

Technical Specifications:

  • Input Voltage Range: Consult datasheet for specific range
  • Output Voltage: Adjustable
  • Switching Frequency: Consult datasheet for specific value
  • Efficiency: High (typically >90%)
  • Output Current: Consult datasheet for specific value
  • Operating Temperature: Consult datasheet for specific range
  • Package: Consult datasheet for specific package type (e.g., QFN)

The Vishay IP2004T DC-DC switching regulator is a versatile and efficient solution for power conversion needs. Its high efficiency helps to extend battery life in portable devices, while its protection features ensure reliable operation. The adjustable output voltage allows for flexibility in various applications. Its small package size makes it suitable for space-constrained designs. The integration of MOSFETs simplifies the design process and reduces the number of external components required.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess