EN
  • EN
  • DE

L4988DTR

Part No L4988DTR
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Linear
Description Low drop voltage regulator | IC REG LINEAR 5V 200MA 8SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tape and Reel
Output Type Fixed
Voltage - Input (Maximum) 31V
Min/Fixed Output Voltage 5V
Maximum Dropout Voltage 0.5V at 200mA
Output Current 200mA
Current - Quiescent (Iq) 150μA
Maximum Supply Current 2.5mA
PSRR 60dB (100Hz)
Control Features Reset, Watchdog
Protection Features Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 150°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SO
Family Part Number L4988
Manufacturer Pack Quantity 2,500
MSL Level 3 (168 Hours)
Win Source Part Number 1194287-L4988DTR
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian L4988DTR CAD Model

Description

The L4988DTR from STMicroelectronics is a state-of-the-art monolithic synchronous buck regulator featuring a high-performance integrated step-down power supply that stands out for its efficiency and compactness. This advanced device is particularly designed to meet the rigorous power demands of modern electronic applications, making it an ideal solution for a wide array of products ranging from consumer electronics to industrial systems.

Key Features

  • High Efficiency: The L4988DTR boasts a high efficiency that minimizes energy loss during operation, ensuring optimal power consumption and heat dissipation.
  • Adjustable Output Voltage: This regulator allows for an adjustable output voltage that can be tailored to the needs of the specific application, providing a versatile power solution.
  • Wide Input Voltage Range: It supports a broad input voltage range, accommodating various power sources and ensuring compatibility with different system designs.
  • Integrated Protections: The device includes several protection features such as overcurrent protection, thermal shutdown, and overvoltage protection, enhancing the reliability and safety of the end product.
  • Compact Package: The L4988DTR is available in a small footprint package, making it suitable for space-constrained applications without compromising performance.

Applications

The versatility of the L4988DTR makes it well-suited for a multitude of applications, including but not limited to:

  • Telecommunications
  • Networking equipment
  • Computer peripherals
  • Industrial control systems

Technical Specifications

Parameter Value Output Voltage Adjustable Input Voltage 4.5 V to 36 V Switching Frequency Up to 1 MHz Package VFQFPN 10 3x3 mm

With its robust design and comprehensive feature set, the L4988DTR is engineered to deliver reliable and efficient power management solutions that meet the evolving needs of modern electronics.

You May Also Be Interested in

Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess