EN
  • EN
  • DE

IRFP450ZPBF

Part No IRFP450ZPBF
Manufacturer Vishay
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 09+
Reference case TO-247
Manufacturer Vishay
Manufacturer Homepage www.vishay.com
Win Source Part Number 746304-IRFP450ZPBF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IRFP450ZPBF CAD Model

Description

The IRFP450ZPBF is a power MOSFET from Vishay. It is an N-channel MOSFET designed for high-voltage, high-current switching applications. This device is particularly well-suited for applications requiring efficient power conversion and robust performance under demanding conditions. The 'PBF' suffix indicates that it is a lead-free device, compliant with RoHS standards.

Applications:

  • Switch-mode power supplies (SMPS).
  • Uninterruptible power supplies (UPS).
  • Motor control circuits.
  • High-frequency inverters.
  • Welding equipment.

Features:

  • High voltage rating: 500V drain-source voltage (VDS).
  • Low on-resistance (RDS(on)): Reduces power loss and improves efficiency.
  • Fast switching speed: Enables high-frequency operation.
  • Avalanche rated: Provides robustness against voltage transients.
  • Lead-free: Compliant with RoHS standards.

Benefits:

  • Increased system efficiency: Low RDS(on) minimizes power dissipation, leading to improved energy efficiency.
  • Robust performance: High voltage rating and avalanche capability ensure reliable operation under demanding conditions.
  • Simplified thermal management: Low RDS(on) reduces heat generation, simplifying thermal design.
  • Reduced system size and cost: Efficient switching performance allows for smaller and less expensive passive components.
  • Environmentally friendly: Lead-free construction reduces environmental impact.

Additional Details:

The IRFP450ZPBF boasts a continuous drain current (ID) rating of up to 14A. The gate threshold voltage (VGS(th)) is typically around 4V. Its dynamic characteristics, such as input capacitance (Ciss) and output capacitance (Coss), are important considerations for high-frequency switching applications. The device is typically packaged in a TO-247 package, which provides excellent thermal performance. When designing with the IRFP450ZPBF, it's crucial to consider thermal management to ensure the device operates within its specified temperature limits. A proper heatsink is often necessary to dissipate heat effectively. The datasheet provides detailed information on safe operating area (SOA) and thermal resistance, which are essential for reliable design. The gate charge (Qg) characteristics are also important for optimizing gate drive circuitry.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.8933 $57.8660
49+ $2.3735 $116.3015
76+ $2.2996 $174.7696
104+ $2.2257 $231.4728
135+ $2.1518 $290.4930
180+ $1.9289 $347.2020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,310 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess