EN
  • EN
  • DE

MBRB25H45CT

Part No MBRB25H45CT
Manufacturer Vishay
Description Dual Common-Cathode Schottky Rectifier
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Vishay
Win Source Part Number 1216274-MBRB25H45CT
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MBRB25H45CT CAD Model

Description

The MBRB25H45CT is a Schottky Barrier Rectifier from Vishay Semiconductors. It is designed for high-frequency switching power supplies, freewheeling diodes, OR-ing diodes, and reverse polarity protection applications. This rectifier features a low forward voltage drop and fast switching speed, making it ideal for efficient power conversion.

Applications:

  • Switching Power Supplies: Used as a rectifier in high-frequency switching power supplies for computers, servers, and other electronic equipment.
  • Freewheeling Diodes: Employed as freewheeling diodes in motor control circuits and inductive load applications.
  • OR-ing Diodes: Utilized as OR-ing diodes in redundant power systems to ensure uninterrupted power supply.
  • Reverse Polarity Protection: Provides reverse polarity protection in various electronic circuits to prevent damage from incorrect power supply connection.
  • Solar Power Systems: Used in solar panel systems for efficient power conversion and protection.

Features:

  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • Fast Switching Speed: Enables high-frequency operation with minimal switching losses.
  • High Surge Current Capability: Withstands high surge currents caused by transient events.
  • High Junction Temperature: Operates reliably at high junction temperatures.
  • RoHS Compliant: Environmentally friendly and compliant with RoHS regulations.
  • Halogen-Free: Free from halogenated compounds.

Benefits:

  • Increased Efficiency: Low forward voltage drop and fast switching speed result in higher power conversion efficiency.
  • Improved Reliability: High surge current capability and high junction temperature rating ensure robust performance in demanding applications.
  • Reduced Heat Dissipation: Low forward voltage drop minimizes heat dissipation, simplifying thermal management.
  • Smaller Footprint: Available in compact packages for space-saving designs.
  • Environmentally Friendly: RoHS compliant and halogen-free.

Technical Specifications:

The MBRB25H45CT has a maximum repetitive peak reverse voltage (VRRM) of 45V. It features a forward current (IF) rating of 25A. The forward voltage (VF) is typically around 0.55V at the rated current. The device is typically packaged in a TO-220AB or similar through-hole package for easy mounting and heat sinking. The maximum junction temperature (TJ) is 150°C. The surge current rating is typically around 175A.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6401 $65.6040
90+ $1.3467 $121.2030
135+ $1.3040 $176.0400
185+ $1.2624 $233.5440
240+ $1.2197 $292.7280
320+ $1.0938 $350.0160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,020 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess