EN
  • EN
  • DE

MBRB760/31

Part No MBRB760/31
Manufacturer Vishay
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 220915-MBRB760/31
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MBRB760/31 CAD Model

Description

The Vishay MBRB760/31 is a rectifier diode with a maximum DC reverse voltage of 60V and an average rectified current of 4A.

  • Maximum DC Reverse Voltage: 60V
  • Average Rectified Current: 4A
  • Forward Voltage: 1.1V @ 4A
  • Reverse Recovery Time: 2.5μs
  • Reverse Leakage Current: 10μA @ 800V
  • Capacitance: 30pF @ 4V and 1MHz
  • Package: TO-277A (SMPC)

You May Also Be Interested in

EliteMT
Lowest to $1.2513
ESMT
ABSOLUTE MAXIMUM RATINGS
Lowest to $8.1197
ESMT
Lowest to $2.8575
ESMT
Need more? Email Us
ESMT
256K x 32 Bit x 4 Banks Double Data Rate SDRAM
Need more? Email Us
EliteMT
Need more? Email Us
EliteMT
Lowest to $1.6320
ESMT
DRAM Chip SDRAM 64Mbit 4Mx16 3.3V / 1M x 16 Bit x 4 Banks
Lowest to $1.3456
NEC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess