EN
  • EN
  • DE

MDP1601680RGD04

Part No MDP1601680RGD04
Manufacturer Vishay
Catalog Resistor Networks, Arrays
Description Res Thick Film NET 680Ohm 2% 2W ±100ppm/°C Bussed Molded 16-Pin DIP Thru-Hole Tube
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package DIP
Circuit Type Bussed
Height 3.05 mm
Lead Free Contains Lead
Lead Pitch 2.54 mm
Length 19.05 mm
Maximum Operating Temperature 125 °C
Min Operating Temperature -55 °C
Number of Circuits 15
Number of Pins 16
Number of Resistors 15
Power Per Element 125 mW
Power Rating 1.92 W
Resistance 680 Ω
RoHS Non-Compliant
Temperature Coefficient 100 ppm/°C
Termination DIP
Tolerance 2 %
Weight 1.5 g
Width 7.87 mm
Win Source Part Number 992691-MDP1601680RGD04
Categories Resistor Networks,Arrays
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MDP1601680RGD04 CAD Model

Description

The Vishay 992691-MDP1601680RGD04 is an electronic component that falls under the category of resistor networks and arrays.

  • Supply and Demand Status: Short
  • Manufacturer: Vishay
  • Win Source Part Number: 992691-MDP1601680RGD04
  • Termination Style: DIP
  • Circuits: 15
  • Resistance: 680 Ω

You May Also Be Interested in

Panasonic
RES ARRAY 4 RES 27 OHM 0804
Lowest to $0.0443
Walsin Technology Corporation
Resistors Chip Resistor - Surfac
Need more? Email Us
Yageo
RES ARRAY 4 RES 30 OHM 1206 / 30 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
Need more? Email Us
Bourns Inc.
RES ARRAY 4 RES 4.7K OHM 1206
Lowest to $0.0290
Vishay
ACAS 0612 1K0 U 1K0 AT P1
Lowest to $1.8955
Yageo
RES ARRAY 4 RES 270 OHM 1206
Need more? Email Us
CTS Resistor Products
RES ARRAY 2 RES 330 OHM 0606
Lowest to $0.0284
Yageo
RES ARRAY 4 RES 6.8K OHM 0804
Lowest to $0.0150
Panasonic
RES ARRAY 4 RES 5.6 OHM 0804
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess