EN
  • EN
  • DE

MMBZ5226BE9

Part No MMBZ5226BE9
Manufacturer Vishay
Catalog OEM Parts (M - N)
Description Zener Diode; Power Dissipation, Pd: 300mW; Package/Case: SOT-23; Breakdown Voltage Max: 3.3V; Leaded Process...
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1079460-MMBZ5226BE9
Categories OEM Parts(M-N)
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MMBZ5226BE9 CAD Model

Description

The MMBZ5226BE9 is a Zener diode manufactured by Vishay, designed for voltage regulation and protection applications. It is housed in a small SOT-23 package, making it ideal for surface mount technology. This diode provides a stable voltage reference for various electronic circuits.

Applications

  • Voltage regulation
  • Voltage stabilization
  • Overvoltage protection
  • Transient voltage suppression
  • Clipping circuits

Features

  • Zener voltage of 3.3V
  • Low reverse leakage current
  • Small SOT-23 package
  • High surge current capability

Benefits

  • Provides a stable voltage reference for sensitive electronic components.
  • Reduces power dissipation and improves circuit efficiency.
  • Enables easy integration into automated assembly processes.
  • Protects circuits from damaging voltage spikes and surges.
  • Space-saving design for compact electronic devices.

Additional Details

Technical Specifications:

  • Zener Voltage (VZ): 3.3V ±2.5%
  • Power Dissipation (PD): 350mW
  • Reverse Leakage Current (IR): 1 μA at 0.5 V
  • Operating and Storage Junction Temperature Range: -65°C to +150°C
  • Forward Voltage (VF): 0.9 V at IF = 10 mA

The MMBZ5226BE9 offers a precise Zener voltage with a tight tolerance, making it suitable for applications requiring accurate voltage regulation. Its small size and high reliability make it a popular choice for modern electronic devices requiring compact and robust components. The SOT-23 package is designed for automated placement and soldering processes.

You May Also Be Interested in

Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Nichia Corporation
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess