EN
  • EN
  • DE

ICL7652CPA+

Part No ICL7652CPA+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CHOPPER/STABLE 8-DIP / Op Amp Single Chopper Amplifier ±8V 8-Pin PDIP N
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Amplifier Type Chopper (Zero-Drift)
Number of Circuits 1
SR - Slew Rate 0.5 V/μs
GBP - Gain Bandwidth Product 450kHz
Current - Input Bias 15pA
Voltage - Input Offset 700μV
Operating Supply Current 2mA
Dual Supply Voltage (±) 5 V ~ 16 V, ±2.5 V ~ 8 V
Operating Temperature Range 0°C ~ 70°C
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 776345-ICL7652CPA+
Popularity Medium
Supply and Demand Status Limited
Family Name ICL7652
Introduction Date January 01, 1988
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ICL7652CPA+ CAD Model

Description

Maxim Integrated ICL7652CPA+ Precision Chopper-Stabilized Operational Amplifier

The ICL7652CPA+ is a high-performance, chopper-stabilized operational amplifier designed and manufactured by Maxim Integrated. This device is specifically created to offer designers a low-noise, stable, and precise amplifier solution for a wide range of applications including sensor amplification, medical instrumentation, and precision data acquisition systems. Its exceptional characteristics make it an ideal choice for circuits that require long-term stability and high accuracy.

Key Features

  • Low Offset Voltage: The ICL7652CPA+ boasts an ultra-low input offset voltage, which significantly reduces error in precision applications.
  • Low Noise: With its chopper-stabilized design, the operational amplifier exhibits very low noise levels, making it suitable for sensitive signal processing tasks.
  • High Stability: The device offers excellent stability over time and temperature variations, ensuring reliable performance in demanding environments.
  • Wide Operating Voltage Range: It operates across a broad range of supply voltages, accommodating various system requirements.

Applications

The ICL7652CPA+ is versatile and can be used in a multitude of applications. It is particularly well-suited for:

  • High-precision instrumentation
  • Medical equipment
  • Analog filters
  • Strain gauge amplifiers
  • Data acquisition systems
  • Industrial controls

Technical Specifications

  • Package: The ICL7652CPA+ comes in a PDIP-8 package, which is easy to handle and integrate into various circuit designs.
  • Temperature Range: This operational amplifier operates effectively within a temperature range of 0°C to +70°C, ensuring consistent performance across a wide spectrum of environmental conditions.

The Maxim Integrated ICL7652CPA+ operational amplifier represents a blend of precision, stability, and reliability. Its high-quality design and construction make it an excellent choice for engineers and designers seeking to enhance the performance of their electronic systems with a trusted and efficient operational amplifier solution.

You May Also Be Interested in

Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess