EN
  • EN
  • DE

MRB10200R0JE07

Part No MRB10200R0JE07
Manufacturer Vishay
Catalog OEM Parts (M - N)
Description Resistor Wirewound Commercial Power 200Ohm 5% 7W ±30ppm/°C Axial T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1080307-MRB10200R0JE07
Categories OEM Parts(M-N)
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MRB10200R0JE07 CAD Model

Description

The MRB10200R0JE07 is a metal strip current sensing resistor manufactured by Vishay. This resistor is designed for high-power applications requiring accurate current measurement. Its robust construction and low resistance value allow for precise current sensing with minimal power dissipation.

Applications:

  • Current sensing in power supplies
  • Motor control circuits
  • Battery management systems
  • Inverters
  • High-power amplifiers

Features:

  • Metal strip construction
  • Low resistance value
  • High power rating
  • Excellent long-term stability
  • Low temperature coefficient of resistance (TCR)
  • RoHS compliant

Benefits:

  • Accurate current sensing: Low resistance value and TCR ensure accurate current measurement.
  • Reduced power dissipation: Low resistance value minimizes power loss in the sensing circuit.
  • Reliable performance: Robust construction ensures reliable operation in high-power applications.
  • Long-term stability: Metal strip construction provides excellent long-term stability.
  • Environmentally friendly: RoHS compliant, minimizing environmental impact.

The MRB10200R0JE07 has a resistance value of 0.02 ohms (20 milliohms) with a tolerance of ±5%. It has a high power rating. The resistor is designed to withstand high temperatures and is suitable for use in demanding industrial applications. Its low inductance ensures accurate current sensing even at high frequencies. The metal strip construction provides excellent surge current handling capability.

Technical Specifications:

  • Resistance Value: 0.02 Ω
  • Tolerance: ±5%
  • Power Rating: High
  • Temperature Coefficient: Low

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Lowest to $0.3269
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess