Products specifications Report Issue?

Category Sensors, Transducers>Temperature Sensors - NTC Thermistors
Mfr Vishay Beyschlag/Draloric/BC Components
Series Automotive, AEC-Q200, NTCS0603E
Package Tape & Reel
Resistance in Ohms @ 25°C 4.7k
Resistance Tolerance ±5%
B Value Tolerance ±1%
B25/85 3830K
Temperature Range - Operating -40°C ~ 150°C
Power - Max 125 mW
Mounting SMD (SMT)
Package / Case 0603 (1608 Metric)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.40.8070
Other Names 2381 615 33472,BC2539DKR,2381 615 33472-ND,238161533472,BC2539TR,BC2539CT
Standard Package 4,000
Win Source Part Number 964641-NTCS0603E3472JHT
Ultra Librarian 3D Model Ultra Librarian NTCS0603E3472JHT CAD Model

Description

The Vishay NTCS0603E3472JHT is a temperature sensor NTC thermistor used in automotive applications.

  • Manufacturer: Vishay Beyschlag/Draloric/BC Components
  • Part Number: NTCS0603E3472JHT
  • Win Source Part Number: 964641-NTCS0603E3472JHT
  • Category: Temperature Sensor NTC Thermistor
  • Application: Automotive
  • Mounting Style: Surface Mount
  • Standard Package: 4,000
  • Power Rating: 125 mW
  • Resistance @ 25 Degrees Celsius: 4.7k ohms
  • Tolerance: +/-5 percent
  • B Value Tolerance: +/-1 percent
  • Temperature Range: -40 degrees Celsius to 150 degrees Celsius

You May Also Be Interested in

EPCOS (TDK)
THERMISTOR NTC 5KOHM 3988K BEAD
Need more? Email Us
ECAD model for B57869S0502F140
Panasonic
NTC THERMISTOR 100 OHM 5% 0603
Lowest to $0.0749
ECAD model for ERT-J1VA101J
Eaton Bussmann
NTC 3K 3950K BETA 25/50 1% / NTC Thermistor 3k Bead, Epoxy
Need more? Email Us
ECAD model for NRBE303J3950B1F
Vishay
THERMISTOR NTC 10KOHM 3960K DISC / NTC Thermistor 10k Disc on Flex Cable
Lowest to $3.4887
ECAD model for NTCAFLEX05103HH
Sunlord
THERM NTC 100KOMH 3950K 0603
Lowest to $0.0261
ECAD model for SDNT1608X104F3950FTF
Panasonic
Need more? Email Us
ECAD model for ERTJ0EA400H
EPCOS (TDK)
THERMISTOR NTC 3KOHM 3988K BEAD
Need more? Email Us
ECAD model for B57867S0302H140
EPCOS (TDK)
THERMISTOR NTC 10KOHM 3590K 0805 / NTC Thermistor 10k 0805 (2012 Metric)
Need more? Email Us
ECAD model for B57401V2103H062
Murata Electronics North America
THERMISTOR NTC 10KOHM 3380K BEAD
Lowest to $0.8150
ECAD model for NXRT15XH103FA5B040

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $17.9546
ECAD model for DRV8432DKD
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4512 $51.8880
275+ $0.3702 $101.8050
420+ $0.3586 $150.6120
580+ $0.3471 $201.3180
750+ $0.3355 $251.6250
1,000+ $0.3008 $300.8000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 60,000 pieces
MOQ: 115 pcs
Order Increment : 1 pieza
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention