EN
  • EN
  • DE

P-0805H4990DITF

Part No P-0805H4990DITF
Manufacturer Vishay
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Vishay
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833265-P-0805H4990DITF
Ultra Librarian 3D Model Ultra Librarian P-0805H4990DITF CAD Model

Description

The P-0805H4990DITF is a thick film chip resistor manufactured by Vishay. This resistor is designed for surface mount applications, offering a compact size and stable performance in a variety of electronic circuits.

Applications:

  • Current sensing circuits
  • Voltage dividers
  • Pull-up/pull-down resistors
  • Input/output termination
  • LED lighting applications

Features:

  • Small Size: 0805 package size, suitable for high-density board layouts.
  • Thick Film Technology: Provides stable resistance values and reliable performance.
  • High Power Rating: Capable of handling moderate power dissipation.
  • Wide Resistance Range: Available in a broad range of resistance values to meet various circuit requirements.
  • RoHS Compliant: Meets environmental regulations restricting the use of hazardous substances.

Benefits:

  • Compact Design: Small footprint saves board space and enables miniaturization of electronic devices.
  • Stable Performance: Thick film construction ensures consistent and reliable resistance values over a wide range of operating conditions.
  • Versatile Application: Suitable for a wide range of electronic circuits, including current sensing, voltage division, and termination.
  • Easy Assembly: Designed for automated pick-and-place assembly, speeding up production and reducing labor costs.
  • Compliance: RoHS compliance ensures adherence to environmental standards.

The P-0805H4990DITF resistor is constructed with high-quality materials and undergoes rigorous testing to ensure reliable performance. The resistance value is 499 ohms, with a tolerance that is specified in the product datasheet, and a specified temperature coefficient. It is designed to operate within industrial temperature ranges. The resistor is commonly used in consumer electronics, industrial equipment, and automotive applications where a compact and reliable resistive element is required. Designers should consult the datasheet for precise electrical characteristics, including tolerance, temperature coefficient, and power rating, to ensure proper circuit design and operation.

You May Also Be Interested in

Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us
Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
Omron
WALDEMANN LIGHTING
Need more? Email Us
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6115 $60.0645
54+ $2.1437 $115.7598
84+ $2.0767 $174.4428
115+ $2.0097 $231.1155
149+ $1.9427 $289.4623
199+ $1.7417 $346.5983
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess