EN
  • EN
  • DE

P11S1V0FGSY00472MA

Part No P11S1V0FGSY00472MA
Manufacturer Vishay
Catalog Trimmer Potentiometers
Description SFERNICE POTENTIOMETERS & TRIMME / Trimmer Potentiometer Turn
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Potentiometers, Variable Resistors - Trimmer Potentiometers
Mfr Vishay Sfernice
Series *
Package Box
Standard Package 30
MSL Level Not Applicable
ECCN EAR99
HTSUS 8533.40.8050
Win Source Part Number 1351840-P11S1V0FGSY00472MA
Ultra Librarian 3D Model Ultra Librarian P11S1V0FGSY00472MA CAD Model

Description

The P11S1V0FGSY00472MA is a precision potentiometer manufactured by Vishay. It is designed for applications requiring accurate and reliable resistance adjustment.

Applications

  • Industrial control systems
  • Medical equipment
  • Test and measurement instruments
  • Audio equipment
  • Robotics

Features

  • High precision
  • Excellent linearity
  • Long rotational life
  • Sealed construction to protect against dust and moisture
  • Available in various resistance values

Benefits

  • Provides accurate and repeatable resistance adjustment
  • Ensures reliable performance in demanding environments
  • Offers a long service life, reducing maintenance costs
  • Enhances the precision and reliability of the end product
  • Easy to integrate into existing systems

Additional Details

The P11S1V0FGSY00472MA features a conductive plastic element that provides smooth and precise resistance adjustment. Its sealed construction protects the internal components from environmental contaminants, ensuring reliable performance over a wide range of operating conditions. The potentiometer is available in various resistance values to meet specific application requirements. The shaft and housing are constructed from durable materials, ensuring long-term reliability. The potentiometer is designed for panel mounting and features a standard mounting configuration for easy installation.

The device boasts a tight linearity, meaning the output resistance changes proportionally to the shaft's rotation. This makes it suitable for precise control and feedback applications where accuracy is paramount. The P11 series potentiometers from Vishay are known for their robustness and ability to withstand mechanical stresses, adding to their suitability for demanding industrial and commercial applications.

You May Also Be Interested in

Vishay
TRIMMER 5K OHM 0.25W PC PIN SIDE
Need more? Email Us
Bourns Inc.
TRIMMER 1M OHM 0.5W PC PIN SIDE
Need more? Email Us
Vishay
TRIMMER 100 OHM 0.5W PC PIN SIDE
Need more? Email Us
Bourns Inc.
TRIMMER 5K OHM 1W SOLDER HOOK
Need more? Email Us
Bourns Inc.
TRIMMER 50K OHM 0.5W PC PIN TOP
Need more? Email Us
Bourns Inc.
TRIMMER 5K OHM 1W SOLDER HOOK
Need more? Email Us
Bourns Inc.
TRIMMER 500K OHM 0.25W GW TOP
Need more? Email Us
Bourns Inc.
TRIMMER 25K OHM 0.5W PC PIN TOP
Need more? Email Us
Bourns Inc.
TRIMMER 10K OHM 0.5W PC PIN SIDE
Lowest to $2.6459

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess