EN
  • EN
  • DE

PE30M0FJ223MAB

Part No PE30M0FJ223MAB
Manufacturer Vishay
Catalog Rotary Potentiometers, Rheostats
Description POTENTIOMETER / Ohm Gang Potentiometer Kierros
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Mfr Vishay Sfernice
Series *
Package Box
Standard Package 10
MSL Level Not Applicable
ECCN EAR99
HTSUS 8533.40.8050
Win Source Part Number 1350224-PE30M0FJ223MAB
Ultra Librarian 3D Model Ultra Librarian PE30M0FJ223MAB CAD Model

Description

The PE30M0FJ223MAB is a panel mount potentiometer manufactured by Vishay. It's part of the PE30 series, which are known for their robust construction and reliable performance. This particular potentiometer has a resistance value of 22k ohms (22,000 Ω) and a linear taper. It is designed for applications requiring precise manual adjustment of resistance in a circuit. The "MAB" likely refers to specific characteristics related to the termination, bushing, or other features of the potentiometer.

Applications

  • Audio Equipment: Volume controls, tone controls, and balance adjustments in audio amplifiers, mixers, and receivers.
  • Industrial Controls: Setting parameters in industrial machinery, such as motor speed, temperature, and pressure.
  • Test and Measurement Equipment: Used for calibration and adjustment of instruments such as oscilloscopes, signal generators, and multimeters.
  • Lighting Control: Dimming and brightness control in lighting systems.
  • Power Supplies: Adjustment of voltage and current output in power supplies.

Features

  • Panel Mount: Designed for mounting on a panel for easy user access and adjustment.
  • 22 kΩ Resistance: A common resistance value suitable for various circuit applications.
  • Linear Taper: Resistance changes linearly with the angle of rotation.
  • Robust Construction: Designed for durability and long-term reliability.
  • High Rotational Life: Can withstand a large number of rotation cycles.

Benefits

  • Precise Adjustment: Allows for accurate and repeatable adjustment of resistance.
  • Easy to Use: Simple panel mount design simplifies installation and operation.
  • Durable: Robust construction ensures long-term reliability.
  • Versatile: Suitable for a wide range of applications requiring manual resistance adjustment.
  • Reliable Performance: Provides stable and consistent performance over time.

Additional Details

The PE30M0FJ223MAB potentiometer typically has a power rating of 0.25W or 0.5W. The tolerance is typically ±10% or ±20%. The rotational life is typically specified in terms of the number of cycles it can withstand before performance degradation. The operating temperature range is typically from -25°C to +70°C or -40°C to +85°C. The shaft diameter is typically 6mm. The bushing length and diameter are specified for proper panel mounting. The termination style may vary (e.g., solder lugs, PCB pins). The resistance element is typically made of carbon composition or cermet material.

You May Also Be Interested in

Bourns Inc.
POT 50K OHM 2W WIREWOUND LINEAR
Lowest to $2.5446
Vishay
POT 10K OHM 3W CERMET LINEAR
Need more? Email Us
Bourns Inc.
Precision Potentiometer | POT 10K OHM 1W WIREWOUND LINEAR
Lowest to $62.2351
Bourns Inc.
51/53 - Sealed 1/2 ” (12.5 mm) Square Control | POT 10K OHM 1W CERMET LINEAR
Lowest to $17.4844
Bourns Inc.
Precision Potentiometer | POT 2K OHM 1.5W WIREWOUND LINEAR
Need more? Email Us
CTS Electrocomponents
POT 50K OHM 1/2W CARBON LINEAR
Need more? Email Us
Bourns Inc.
POT 100 OHM 2W WIREWOUND LINEAR
Lowest to $10.1645
Bourns Inc.
Panel Control w/Push-Pull Switch | POT 5K OHM 1/2W PLASTIC LINEAR
Need more? Email Us
Precision Electronics Corporation
POT 1K OHM 2W CARBON LINEAR / Res Carbon Film POT 1K Ohm 10% 2W 1(Elec)/1(Mech)Turns 6.32mm (35.84 X 28.45 X 38.04mm) Solder Lug Panel Mount
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess