EN
  • EN
  • DE

PSD501H

Part No PSD501H
Manufacturer Vishay
Catalog Unclassified Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Vishay Semiconductor Diodes Division
Win Source Part Number 352691-PSD501H
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PSD501H CAD Model

Description

The Vishay PSD501H is a silicon PIN photodiode designed for high-speed and high-sensitivity applications. It is a key component in various optical sensing and communication systems. Its robust design and optimized performance make it suitable for demanding industrial and consumer applications.

Applications

  • Optical data transmission
  • Bar code scanners
  • Light curtains
  • Optical sensing and measurement
  • High-speed communication systems

Features

  • High photo sensitivity
  • Fast switching speed
  • Low capacitance
  • Wide spectral bandwidth
  • Robust construction

Benefits

  • Enables accurate and reliable optical detection
  • Facilitates high data transfer rates
  • Minimizes signal distortion
  • Allows operation across a broad range of light wavelengths
  • Provides long-term stability and performance

Technical Specifications

The PSD501H features a spectral range of approximately 400 nm to 1100 nm, covering visible and near-infrared wavelengths. Its active area is optimized for efficient light capture, and its low capacitance ensures minimal signal delay. The photodiode's switching speed is in the nanosecond range, enabling it to respond quickly to changes in light intensity. The Vishay PSD501H is housed in a robust package that provides excellent protection against environmental factors.

The device's high sensitivity allows it to detect even weak light signals, making it ideal for applications where signal strength is limited. The low capacitance contributes to improved signal-to-noise ratio, resulting in more accurate measurements. The wide spectral bandwidth enables the photodiode to be used with various light sources. Its fast switching speed makes it suitable for high-speed data transmission and other time-critical applications.

The PSD501H from Vishay is also commonly used in medical devices for diagnostic equipment, light detection, and safety applications. Its reliability and stable performance are crucial in ensuring accurate and consistent results. Additionally, it is used in industrial automation for object detection, position sensing, and quality control, enhancing the efficiency and precision of manufacturing processes.

The device’s robust construction also makes it suitable for outdoor applications such as light detection in weather stations and solar radiation measurement. Its ability to withstand environmental stresses such as temperature variations and humidity ensures reliable performance over extended periods.

You May Also Be Interested in

Cypress Semiconductor Corp
IC FLASH 8GBIT PARALLEL 48TSOP I / FLASH - NAND Memory IC 8Gb (1G x 8) Parallel 48-TSOP I
Need more? Email Us
GigaDevice Semiconductor
IC FLASH 4MBIT SPI/QUAD I/O 8SOP / FLASH - NOR Memory IC 4Mb (512K x 8) SPI - Quad I/O 104 MHz 8-SOP
Lowest to $0.2935
Renesas Electronics America
IC SRAM 1MBIT PARALLEL 32STSOP / SRAM Memory IC 1Mb (128K x 8) Parallel 70 ns 32-TSOP I
Need more? Email Us
Alliance Memory, Inc.
IC DRAM 512MBIT PAR 54TSOP II / SDRAM Memory IC 512Mb (64M x 8) Parallel 133 MHz 17 ns 54-TSOP II
Need more? Email Us
Microchip Technology
IC EEPROM 16KBIT I2C 400KHZ 8DFN / EEPROM Memory IC 16Kb (2K x 8) I²C 400 kHz 900 ns 8-DFN (2x3)
Lowest to $1.2348
Renesas Electronics America
IC SRAM 1MBIT PARALLEL 32SOP / SRAM Memory IC 1Mb (128K x 8) Parallel 70 ns 32-SOP
Lowest to $9.5553
Winbond Electronics
IC SDRAM 1GB X16 933MHZ 96WBGA / SDRAM - DDR3 Memory IC 1Gb (64M x 16) SSTL_15 933 MHz 20 ns 96-VFBGA (7.5x13)
Lowest to $4.1752
Adesto Technologies
IC FLASH 512KBIT SPI 8SOIC / FLASH Memory IC 512Kb (64K x 8) SPI 104 MHz 8-SOIC
Lowest to $0.6129
GigaDevice Semiconductor
IC FLASH 8MBIT SPI/DUAL I/O 8SOP / FLASH - NOR Memory IC 8Mb (1M x 8) SPI - Dual I/O 50 MHz 8-SOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess