The PTN0805E1742BBT is a precision thin film chip resistor manufactured by Vishay. It is designed for applications demanding high stability, tight tolerance, and a low-temperature coefficient of resistance (TCR). Part of the PTN series, this resistor offers superior reliability and accuracy, making it well-suited for instrumentation, medical devices, and precision circuits where consistent performance is crucial.
Applications:
- Precision Circuits
- Instrumentation
- Medical Equipment
- Test and Measurement Equipment
- Automotive Electronics
Features:
- Thin Film Resistor Technology
- Small 0805 Package Size
- High Stability
- Tight Tolerance
- Low Temperature Coefficient of Resistance (TCR)
Benefits:
- Ensures accurate and consistent performance in precision circuits
- Suited for high-density mounting due to its small footprint
- Provides stable operation over a wide range of temperatures
- Minimizes resistance drift over time
- Reduces the need for frequent calibration
Additional Details:
The PTN0805E1742BBT features a resistance value of 17.4 kΩ with a tolerance of ±0.1%. Its TCR is specified at ±25 ppm/°C, indicating minimal resistance change with temperature variations. Fabricated using thin film technology, this resistor offers superior stability and precision. The 0805 package size allows for high-density board layouts, optimizing space utilization. Furthermore, the PTN series is RoHS compliant, adhering to environmental regulations.
Designed to meet the stringent demands of precision applications, this resistor ensures consistent resistance values under diverse operating conditions. Its high stability and low TCR make it an ideal choice for sensitive circuits where accuracy is paramount, such as medical devices, test equipment, and automotive electronics. The PTN0805E1742BBT's combination of small size, exceptional performance, and adherence to environmental standards makes it a versatile and reliable component for a wide range of applications.