EN
  • EN
  • DE

RSSD30250A10R0JB06

Part No RSSD30250A10R0JB06
Manufacturer Vishay
Catalog Adjustable Power Resistor
Description ADJ PWR RES 10 OHM 280W CHAS MT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Resistance 10 Ohms
Power (Watts) 280 W
Tolerance ±5%
Adjustment Type Slide
Diameter 1.256" OD, 0.839" ID (32.00mm x 21.30mm)
Length 9.843" (250.00mm)
Mounting Type Chassis Mount
Termination Solder Lug
Case / Package Radial, 3 Lead, Tubular
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1576681-RSSD30250A10R0JB06
Ultra Librarian 3D Model Ultra Librarian RSSD30250A10R0JB06 CAD Model

Description

N

You May Also Be Interested in

Ohmite
ADJ PWR RES 5 OHM 25W CHAS MT
Need more? Email Us
Ohmite
ADJ PWR RES 5 OHM 175W CHAS MT
Need more? Email Us
Ohmite
ADJ PWR RES 3.1 OHM 300W CHAS MT
Need more? Email Us
Ohmite
ADJ PWR RES 8 OHM 300W CHAS MT
Need more? Email Us
Ohmite
ADJ PWR RES 10K OHM 225W CHAS MT
Need more? Email Us
Ohmite
ADJ PWR RES 50 OHM 25W CHAS MT
Need more? Email Us
Ohmite
ADJ PWR RES 1.5K OHM 225W CHAS
Need more? Email Us
Ohmite
ADJ PWR RES 2 OHM 300W CHAS MT
Need more? Email Us
Vishay
POWER RES 100 OHM 175W 10% ADJ / Wirewound Resistors, Industrial Power, Vitreous Coated, Adjustable Tubular
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess