EN
  • EN
  • DE

S1J-6605/61T

Part No S1J-6605/61T
Manufacturer Vishay
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1089744-S1J-6605/61T
Categories OEM Parts( S )
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S1J-6605/61T CAD Model

Description

The S1J-6605/61T is a surface-mount rectifier from Vishay Semiconductors, designed for high-efficiency rectification in various electronic applications. It is part of Vishay's S1J series of rectifiers, known for their robust construction and reliable performance.

Applications

  • Switching Mode Power Supplies (SMPS)
  • Adapters
  • Lighting
  • DC-DC Converters
  • Freewheeling Diodes in inductive circuits

Features

  • High surge current capability
  • Low forward voltage drop
  • High reliability
  • Ideal for automated placement
  • Meets MSL level 1, per J-STD-020, LF maximum peak of 260 °C
  • Component in accordance to RoHS 2002/95/EC and WEEE 2002/96/EC

Benefits

  • Improved efficiency in power conversion circuits due to low forward voltage drop.
  • Enhanced system reliability due to high surge current withstanding capabilities.
  • Reduced board space requirements due to its compact surface-mount package.
  • Simplified manufacturing process thanks to suitability for automated placement.
  • Compliant with environmental regulations, contributing to environmentally responsible designs.

Additional Details

The S1J-6605/61T has a repetitive peak reverse voltage (VRRM) of 600V and a forward current (IF) of 1A. Its low forward voltage drop minimizes power loss and improves overall circuit efficiency. The device is available in a DO-214AC (SMA) package. This rectifier's high surge current capability makes it suitable for applications where inrush currents are a concern. The glass passivated junction ensures high reliability and stability under various operating conditions. It is designed for surface mount applications, making it easy to integrate into automated assembly processes. Operating temperature ranges from -55°C to +150°C.

You May Also Be Interested in

WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess