EN
  • EN
  • DE

SI3050E1EG01SL0KIT

Part No SI3050E1EG01SL0KIT
Manufacturer Skyworks Solutions Inc.
Catalog Evaluation and Demonstration Boards and Kits
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Skyworks Solutions Inc.
Package Bulk
Type Telecom
Function Data Acquisition Arrangement (DAA)
Utilized IC / Part Si3050
Supplied Contents Board(s)
Base Product Number SI3050
Standard Package 1
RoHS Status Not applicable
HTSUS 0000.00.0000
Win Source Part Number 1284751-SI3050E1EG01SL0KIT
Ultra Librarian 3D Model Ultra Librarian SI3050E1EG01SL0KIT CAD Model

Description

The SI3050E1EG01SL0KIT is an evaluation kit designed to showcase the capabilities of the SI3050 global direct access arrangement (DAA) from Skyworks Solutions Inc. This kit allows developers to evaluate the SI3050 in a variety of telephony and voice communication applications.

Applications

  • Voice over IP (VoIP) Gateways: Used for evaluating DAA performance in VoIP gateway designs.
  • Analog Telephone Adapters (ATAs): Employed in testing DAA functionality in ATAs that connect analog phones to IP networks.
  • Modems: Utilized for assessing DAA capabilities in modem applications.
  • Remote Access Servers (RAS): Applied in evaluating DAA implementations in RAS systems.
  • PBX Systems: Used in testing DAA functionality in private branch exchange systems.

Features

  • On-board SI3050 DAA: Directly integrates the SI3050 device for immediate evaluation.
  • Line Interface: Includes a telephone line interface for connection to a standard phone line.
  • Codec Interface: Provides an interface for connection to audio codecs for voice processing.
  • Configurable Settings: Offers configurable settings for various DAA parameters.
  • Comprehensive Test Points: Features numerous test points for detailed signal probing and performance analysis.

Benefits

  • Simplified Evaluation: Streamlines the process of evaluating the SI3050, reducing development time.
  • Detailed Performance Analysis: Enables thorough testing and analysis of DAA performance characteristics.
  • Reduced Design Risk: Helps identify and mitigate potential design issues early in the development cycle.
  • Optimized System Performance: Allows for fine-tuning of DAA settings to achieve superior system performance.
  • Enhanced Design Confidence: Provides a reliable platform for validating design choices and ensuring optimal system operation.

Additional Details

The SI3050 is a global DAA designed to provide a complete analog interface solution for connecting to telephone lines worldwide. The evaluation kit typically includes detailed documentation, schematics, and software tools to aid in the evaluation process. The line interface allows for direct connection to a telephone line, while the codec interface provides connectivity to audio processing devices. The kit may also include onboard protection circuitry to protect the SI3050 from overvoltage and overcurrent conditions. Careful attention to component selection and layout ensures accurate and reliable performance measurements.

You May Also Be Interested in

Texas Instruments
DEVELOPMENT SPECIALIZED / PGA305 Sensor Signal Conditioner Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVALUATION BOARD / ADM1266 Power Supply Supervisor/Tracker/Sequencer Power Management Evaluation Board
Need more? Email Us
IDT, Integrated Device Technology Inc
ZSC31015 MASS CALIBR. REF. BOARD / ZSC31015 Sensor Signal Conditioner Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR LTC2955-1 / LTC2955-1 Push Button On/Off Controller Power Management Evaluation Board
Need more? Email Us
STMicroelectronics
UPS (LINE INTERACTIVE - 450W) / ST72F324J6T6 Uninterruptible Power Supply (UPS) Power Management Evaluation Board
Need more? Email Us
STMicroelectronics
EVAL BOARD FOR L6563(250W) / L6563 Power Factor Correction Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD RMS TO DC CONVERTER / LTC1968 RMS to DC Converters Interface Evaluation Board
Need more? Email Us
TDK InvenSense
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR HMC723LP3E / HMC723LP3E * Logic Evaluation Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess