EN
  • EN
  • DE

S595TR

Part No S595TR
Manufacturer Vishay
Catalog HOT - SALES and EOL Components (S)
Description MOSMIC for TV-Tuner Prestage with 5 V Supply Voltage
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 307450-S595TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S595TR CAD Model

Description

The S595TR is a high-current, surface-mount Schottky Barrier Rectifier manufactured by Vishay. This diode is designed for use in high-frequency inverters, freewheeling diodes, and polarity protection applications. It offers low forward voltage drop and fast switching speeds, contributing to improved efficiency in power circuits.

Applications:

  • Switching Power Supplies: Used as a rectifier in power supplies for computers, servers, and other electronic equipment.
  • DC-DC Converters: Employed in DC-DC converters for voltage regulation in portable devices and automotive applications.
  • Freewheeling Diode: Utilized as a freewheeling diode in inductive load circuits such as relay drivers and motor drives.
  • Polarity Protection: Provides reverse polarity protection in various electronic circuits.
  • High-Frequency Inverters: Used as a rectifier in high-frequency inverters for solar power and uninterruptible power supplies (UPS).

Features:

  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • High Surge Current Capability: Withstands high current surges, providing enhanced reliability.
  • Fast Switching Speed: Enables efficient operation in high-frequency circuits.
  • Surface Mount Package: Allows for automated assembly and reduced board space.
  • High Junction Temperature Capability: Operates reliably at high temperatures.

Benefits:

  • Improved Efficiency: Low forward voltage drop and fast switching speeds reduce power dissipation.
  • Enhanced Reliability: High surge current capability and robust design ensure reliable operation.
  • Reduced Board Space: Surface-mount package minimizes the required board area.
  • Simplified Assembly: Surface-mount package facilitates automated assembly processes.
  • Protection against Reverse Polarity: Prevents damage to circuits from incorrect polarity connections.

Additional Details:

The S595TR features a maximum repetitive peak reverse voltage (VRRM) of typically 45V, and a maximum average forward current (IF(AV)) of 5A. The operating junction temperature range is typically -65°C to +150°C. The device is available in a surface-mount SMA package. The forward voltage at 5A is typically around 0.55V. Its low leakage current at rated voltage is beneficial in reducing quiescent power consumption.

You May Also Be Interested in

Semtech Corporation
Lowest to $13.0434
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Mitsubishi
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Fuji Electric
Lowest to $6.5223
ON Semiconductor
Lowest to $0.8593

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2479 $58.4622
44+ $2.6657 $117.2908
68+ $2.5826 $175.6168
93+ $2.4983 $232.3419
120+ $2.4151 $289.8120
160+ $2.1656 $346.4960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess