EN
  • EN
  • DE

S5M-E3

Part No S5M-E3
Manufacturer Vishay
Description Surface Mount Glass Passivated Rectifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1245526-S5M-E3
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S5M-E3 CAD Model

Description

The S5M-E3 is a surface-mount rectifier diode manufactured by Vishay Semiconductors. It is designed for general-purpose rectification in a variety of electronic circuits. The "E3" likely refers to a specific lead-free plating or environmental compliance standard.

Applications:

  • AC-DC Power Supplies: Rectifying AC voltage to DC voltage in power supplies.
  • Freewheeling Diode: Protecting inductive loads from voltage spikes.
  • Reverse Polarity Protection: Preventing damage from incorrect power supply polarity.
  • Signal Rectification: Converting AC signals to DC signals.
  • Voltage Clamping: Limiting voltage to a safe level.

Features:

  • Surface Mount Package: Allows for automated assembly and efficient PCB utilization.
  • High Surge Current Capability: Withstands high surge currents without damage.
  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • High Reliability: Designed for long-term reliability.
  • Lead-Free Plating: Compliant with environmental regulations.

Benefits:

  • Efficient Rectification: Low forward voltage drop improves efficiency in power conversion circuits.
  • Robust Design: High surge current capability provides protection against transient voltage spikes.
  • Easy to Assemble: Surface-mount package simplifies assembly and reduces manufacturing costs.
  • Environmentally Friendly: Lead-free plating complies with environmental regulations.
  • Long-Term Reliability: Designed for long-term reliable operation.

The S5M-E3 has specific ratings for reverse voltage (VRRM), forward current (IF), and surge current (IFSM). These ratings must be considered when selecting the diode for a particular application. The diode is typically packaged in a DO-214AC (SMA) package. Refer to the Vishay datasheet for precise values and operating conditions.

Vishay Semiconductors provides comprehensive datasheets and application notes to assist with the design and implementation of circuits using the S5M-E3. Proper thermal management may be required for applications with high forward current.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
445+ $0.1305 $58.0725
1,080+ $0.1074 $115.9920
1,670+ $0.1040 $173.6800
2,300+ $0.1005 $231.1500
2,980+ $0.0970 $289.0600
3,950+ $0.0878 $346.8100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,570 pieces
MOQ: 445 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess