EN
  • EN
  • DE

SC170H045A5R

Part No SC170H045A5R
Manufacturer Vishay
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 314980-SC170H045A5R
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SC170H045A5R CAD Model

Description

The SC170H045A5R, manufactured by Vishay, is a high-performance Schottky Rectifier designed for various power management applications. This device offers low forward voltage drop and fast switching speeds, making it an ideal solution for improving the efficiency of power supplies, DC-DC converters, and other high-frequency circuits. Its robust design ensures reliable operation under demanding conditions, contributing to the overall performance and longevity of the end product.

Applications

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Freewheeling Diodes
  • Reverse Polarity Protection
  • High-Frequency Rectification

Features

  • Low Forward Voltage Drop: Minimizes power loss and improves overall efficiency.
  • Fast Switching Speed: Reduces switching losses in high-frequency applications.
  • High Surge Current Capability: Withstands large current surges without damage, enhancing reliability.
  • High Operating Temperature: Suitable for use in high-temperature environments.
  • RoHS Compliant: Environmentally friendly, meeting RoHS standards.
  • AEC-Q101 Qualified: Suitable for automotive applications, ensuring high reliability and quality.

Benefits

  • Improved Efficiency: Reduces power consumption and heat generation, leading to more efficient power systems.
  • Enhanced Reliability: Robust design and high surge current capability ensure reliable operation under demanding conditions.
  • Reduced Size and Weight: Allows for smaller and lighter power supply designs due to its efficient performance.
  • Cost-Effective Solution: Provides a cost-effective solution for improving the performance of power management circuits.
  • Wide Range of Applications: Suitable for various applications, including automotive, industrial, and consumer electronics.

Additional Details

The SC170H045A5R is typically packaged in a surface-mount configuration for ease of assembly and compact design. It is characterized by its low leakage current and high avalanche energy, making it a reliable choice for demanding applications. Proper thermal management is essential for optimal performance; therefore, appropriate heatsinking techniques should be employed, especially in high-current applications. Detailed electrical characteristics, such as forward voltage drop versus forward current, reverse leakage current versus temperature, and thermal resistance, are available in the Vishay datasheet. The device is designed to provide stable and predictable performance over a wide range of operating conditions, contributing to the overall reliability and performance of the electronic system. Its fast recovery time minimizes switching losses and reduces electromagnetic interference (EMI), further enhancing system performance.

You May Also Be Interested in

Broadcom Limited
Lowest to $39.1695
Broadcom Limited
Need more? Email Us
Sunlord
Lowest to $0.0658
M/A-Com Technology Solutions
Need more? Email Us
Sunlord
Lowest to $0.0404
Samsung
Need more? Email Us
Samsung
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Samsung
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess