EN
  • EN
  • DE

LPC1225FBD64/321,1

Part No LPC1225FBD64/321,1
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 80KB FLASH 64LQFP / MCU 32-bit ARM Cortex M0 RISC 80KB Flash 3.3V 64-Pin LQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series LPC1200
Packaging Tray
Core Processor ARM Cortex-M0
Core Size 32-Bit
Speed 45MHz
Connectivity I2C, IrDA, Microwire, SPI, SSI, SSP, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, WDT
Number of I/O 55
Program Memory Size 80KB (80K x 8)
Program Memory Type FLASH
RAM Size 8K x 8
Supply Voltage 3 V ~ 3.6 V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 64-LQFP
Manufacturer Package 64-LQFP (10x10)
Win Source Part Number 779962-LPC1225FBD64/321,1
Popularity Medium
Supply and Demand Status Balance
Family Name LPC1225
Introduction Date October 29, 2010
ECCN EAR99
Country of Origin China, Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LPC1225FBD64/321,1 CAD Model

Description

The NXP LPC1225FBD64/321,1 is a robust, low-power microcontroller that is part of the LPC1200 series designed for a wide range of applications. This microcontroller is built on an ARM Cortex-M0 processor, which provides a perfect blend of energy efficiency and performance, making it an ideal choice for cost-sensitive applications that require significant control processing capabilities.

Key Features

  • Core: ARM Cortex-M0 processor, running at frequencies of up to 45 MHz.
  • Memory: Equipped with 32 KB of on-chip flash memory and 8 KB of SRAM, providing ample space for application code and data storage.
  • I/O Options: It offers a wide range of peripherals, including up to 55 General Purpose I/O (GPIO) pins, which are highly configurable to suit various application needs.
  • Serial Connectivity: Features multiple serial interfaces, including UART, I2C, and SPI, enabling easy communication with other microcontrollers, sensors, and peripherals.
  • Analog Features: Comes with an 8-channel, 10-bit ADC (Analog-to-Digital Converter) with a sampling rate of up to 400 kS/s, allowing for precise analog signal measurement.
  • Timer Functions: Includes multiple 32-bit timers, a 24-bit system timer, and a Watchdog Timer for scheduling events and maintaining system integrity.
  • Packaging: Available in a compact 64-pin LQFP package, which is suitable for space-constrained applications.
  • Power Efficiency: The microcontroller features multiple power modes, including an ultra-low power Deep Sleep mode, which helps to minimize power consumption during periods of inactivity.

Applications

The LPC1225FBD64/321,1 is versatile and can be employed in a variety of applications such as industrial control systems, consumer electronics, automation, and many other embedded systems that require efficient processing capabilities. Its low power consumption makes it particularly well-suited for battery-powered devices.

Development Support

NXP provides extensive support for the LPC1225FBD64/321,1 with a comprehensive suite of development tools, including software libraries, development boards, and a supportive community forum. This ensures that developers can rapidly prototype and deploy applications using this microcontroller.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess