EN
  • EN
  • DE

5022R-221F

Part No 5022R-221F
Manufacturer API Delevan Inc.
Catalog Fixed Inductors
Description FIXED IND 220NH 2.58A 55MOHM SMD / 220 nH Unshielded Inductor 2.58 A 55mOhm Max Nonstandard
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors, Coils, Chokes>Fixed Inductors
Mfr API Delevan Inc.
Series 5022R
Package Tape & Reel (TR)
Material - Core Phenolic
Inductance 220 nH
Tolerance ±1%
Current Rating (Amps) 2.58 A
Shielding Unshielded
DC Resistance (DCR) 55mOhm Max
Q @ Freq 50 @ 25MHz
Frequency - Self Resonant 450MHz
Temperature Range - Operating -55°C ~ 125°C
Inductance Frequency - Test 25 MHz
Mounting SMD (SMT)
Package / Case Nonstandard
Dimension 0.520" L x 0.250" W (13.21mm x 6.35mm)
Height - Seated (Max) 0.230" (5.84mm)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.50.8000
Other Names 5022R-221F 800 TR
Standard Package 800
Win Source Part Number 1146424-5022R-221F
Ultra Librarian 3D Model Ultra Librarian 5022R-221F CAD Model

Description

The API Delevan Inc. 1146424-5022R-221F is a fixed inductor that is ideal for use in various electronic applications.

  • Series: 5022R
  • Package Size: Nonstandard
  • Operating Temperature: -55°C to 125°C
  • Inductance: 220 nH
  • Maximum Current: 2.58 A
  • Maximum Resistance: 55mOhm
  • Packaging: Tape & reel (TR)
  • Mounting Type: SMD (SMT)

You May Also Be Interested in

Anaren
RF Couplers Bi-directional Coupling 10.5dB 1.5GHz to 2.2GHz T/R
Lowest to $4.9662
Taiyo Yuden
FIXED IND 680NH 2.5A 65 MOHM SMD
Lowest to $0.0836
Bourns Inc.
Lowest to $0.3737
Sanken
Need more? Email Us
Others
Lowest to $8.8288
Panasonic
Power Inductors / Wire Wound type
Lowest to $0.0681
Bourns Inc.
Need more? Email Us
Toko America Inc.
Lowest to $18.4996
Bourns Inc.
Lowest to $0.4701

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess